EN
  • EN
  • DE

CD4504BF3A

Part No CD4504BF3A
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (B - C)
Description CMOS Hex Voltage Level Shifter for TTL-to-CMOS or CMOS-to-CMOS Operation / Voltage Level Shifter CMOS/TTL to CMOS 6-CH Unidirectional 16-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Technology CMOS
Mounting Through Hole
Package Type CDIP
Packaging Rail/Tube
Pin Count 16
Operating Temperature (Max) 125C
Operating Temperature (Min) -55C
Translation CMOS/TTL to CMOS
Operating Temperature Classification Military
Abs. Propagation Delay Time 550(ns)
Logic Family 4000
Rad Hardened No
Operating Supply Voltage (Max) 18(V)
High Level Output Current -4.2(mA)
Low Level Output Current 4.2(mA)
Quiescent Current 5000(uA)
Operating Supply Voltage (Typ) 9/12/15(V)
Operating Supply Voltage (Min) 5(V)
DELETED Not Compliant
Win Source Part Number 039865-CD4504BF3A
Popularity Medium
Supply and Demand Status Limited
Family Name CD4504
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian CD4504BF3A CAD Model

Description

CD4504BF3A

The CD4504BF3A offers a convenient, straightforward solution for voltage level conversion projects, ensuring reliable results where accuracy and consistency are required.

  • Applications:
    • Cross-family logic operations
    • Voltage conversion in mixed technology systems
    • Automotive signal processing
  • Features and Benefits:
    • Efficient logic level shifting
    • Operates over a wide temperature range
    • Low power dissipation enhances system lifetime
  • Additional Details:
    • Available in a dip package for easy integration
    • Compatible with various logic families

You May Also Be Interested in

Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
KEC
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7146 $59.4292
5+ $24.3812 $121.9060
7+ $23.6193 $165.3351
9+ $22.8574 $205.7166
12+ $22.0955 $265.1460
16+ $19.8098 $316.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,626 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess