Product Overview: Texas Instruments CD4093BPWR
The Texas Instruments CD4093BPWR is a robust, versatile integrated circuit that belongs to the family of CMOS quad 2-input NAND Schmitt triggers. This component is designed to deliver stable and reliable performance in a wide range of electronic applications. The CD4093BPWR offers a unique combination of the NAND gate logic with Schmitt-trigger action on all inputs, making it a perfect choice for wave shaping, signal conditioning, and noise suppression tasks.
The device operates with a supply voltage ranging from 3V to 18V, providing a flexible solution for various logic systems and ensuring compatibility with both TTL and CMOS technologies. The CD4093BPWR is characterized by its low power consumption, which is a hallmark of CMOS devices, making it an energy-efficient choice for battery-powered and power-sensitive applications.
Key Features:
- Logic Type: CMOS Quad 2-Input NAND Schmitt Trigger
- Operating Voltage Range: 3V to 18V
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Temperature Range: -55°C to +125°C
- Hysteresis: Excellent for enhanced noise immunity
- Output Drive Capability: Capable of driving 10 LSTTL loads
- Propagation Delay Time: Varies with voltage, temperature, and output load
The CD4093BPWR is presented in a TSSOP-14 package, which is ideal for applications where space is at a premium. The device's small footprint does not compromise its performance or functionality. Additionally, it is designed to withstand a broad temperature range, from -55°C to +125°C, ensuring operation in harsh environments.
Applications for the CD4093BPWR are diverse and include, but are not limited to, waveform generation, signal processing, and timing circuits. Its ability to handle slow input transitions makes it particularly suitable for noisy environments where signal integrity is critical.
Overall, the CD4093BPWR from Texas Instruments stands out as a reliable and functional component that meets the needs of a broad spectrum of digital logic applications. Its combination of high performance, low power consumption, and compact form factor makes it an excellent choice for designers looking to optimize their electronic systems.