EN
  • EN
  • DE

CD4067BPWR

Part No CD4067BPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24TSSOP / Analog Multiplexer Single 16:1 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 18 V
-3db Bandwidth 14MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 55pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 771350-CD4067BPWR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4067B
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4067BPWR CAD Model

Description

Product Overview: CD4067BPWR from Texas Instruments

The CD4067BPWR is a highly versatile, single-chip digital multiplexer/demultiplexer manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the CD4000 series, a family of CMOS-based logic ICs that are renowned for their low power consumption and high noise immunity. The device is designed to function as either a 16-channel multiplexer or a demultiplexer, providing the flexibility needed for a broad range of applications in the fields of data acquisition, signal routing, and control systems.

Key Features

  • Channel Configuration: The CD4067BPWR offers 16 channels, which can be selected by binary address lines, making it ideal for complex data management tasks.
  • Versatile Operation: Capable of operating as either a multiplexer or demultiplexer, this IC can handle digital or analog signals, providing utility in a multitude of electronic circuits.
  • Low Power Consumption: As a member of the CMOS family, this device boasts low power requirements, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range from 3V to 18V, accommodating various levels of signal voltages and ensuring compatibility with other logic families.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide excellent noise immunity, ensuring reliable performance in electrically noisy environments.
  • On-Resistance: The CD4067BPWR features a low on-resistance between the multiplexer/demultiplexer I/O ports, which minimizes signal attenuation.

Applications

The CD4067BPWR is suitable for a wide array of applications, including but not limited to:

  • Signal multiplexing in data acquisition systems
  • Channel selection in communication systems
  • Function generators
  • Analog-to-digital and digital-to-analog conversion systems
  • Remote control systems

Package and Quality

The CD4067BPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this IC is no exception, with rigorous testing to ensure performance and reliability across its intended applications.

With its combination of functionality, low power usage, and high noise immunity, the CD4067BPWR from Texas Instruments stands out as an excellent choice for designers looking to implement efficient multiplexing or demultiplexing in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4227 $50.7240
290+ $0.3468 $100.5720
450+ $0.3360 $151.2000
620+ $0.3252 $201.6240
800+ $0.3143 $251.4400
1,065+ $0.2818 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,126 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess