The CD4049UBNSR is a versatile hex inverting buffer/converter integrated circuit from Texas Instruments, designed to deliver high-performance with low power consumption. This device is part of the CD4000 series of CMOS logic integrated circuits, which have been widely used in a variety of applications due to their robustness and reliability.
Key Features:
- Logic Type: Inverter
- Number of Circuits: 6
- Input Level: CMOS
- Output Level: CMOS
- Supply Voltage Range: 3V to 18V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-16
The CD4049UBNSR features six inverting buffers with high voltage gain and high input impedance, making it suitable for interfacing between different voltage levels within a digital system. This can be particularly useful when connecting devices that operate on different logic levels, ensuring compatibility without the need for external components.
With a wide supply voltage range from 3V to 18V, the CD4049UBNSR provides designers with the flexibility to use it in various applications, from battery-powered devices to automotive systems. Its ability to operate over a broad temperature range ensures reliability in challenging environmental conditions.
The device is available in a compact SOIC-16 package, ideal for space-constrained applications. The surface-mount configuration allows for efficient assembly on printed circuit boards, contributing to a reduction in overall manufacturing costs.
Whether you're designing consumer electronics, industrial control systems, or automotive electronics, the CD4049UBNSR from Texas Instruments offers a practical solution for your inverting buffer needs, combining high functionality with ease of use.