EN
  • EN
  • DE
  • IT

CD4046BNSR

Part No CD4046BNSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE-LOCK LOOP MCPWR 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Phase Lock Loop (PLL) IC 2.4MHz 16-SOIC (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4046BNSRG4, 296-14108-2, -296-14108-1-ND, 296-14108-6-NDR, -CD4046BNSRE4, 296-14108-1, CD4046BNSRE4, CD4046BNSRG4-ND, CD4046BNSRE4-ND, -CD4046BNSRE4-NDR, CD4046BNSRG4, -CD4046BNSR-NDR, -CD4046BNSRG4-NDR, -296-14108-1, 296-14108-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915067-CD4046BNSR
Ultra Librarian 3D Model Ultra Librarian CD4046BNSR CAD Model

Description

Product Overview: Texas Instruments CD4046BNSR

The Texas Instruments CD4046BNSR is a highly versatile CMOS Micropower Phase-Locked Loop (PLL) integrated circuit designed to fulfill a broad range of frequency control and synchronization applications. This device is particularly well-suited for use in FM modulation and demodulation, frequency synthesis and conversion, and data synchronization, among other uses.

The CD4046BNSR consists of a low-power, linear voltage-controlled oscillator (VCO), two different phase comparators (PC1 and PC2), a zener diode for VCO frequency regulation, and a plethora of additional supporting circuitry. This combination of features allows for a flexible design that can be tailored to specific user requirements.

Key Features

  • Voltage-Controlled Oscillator: The integrated VCO allows for an extensive range of frequency adjustments, making it ideal for applications that require precise frequency tuning.
  • Phase Comparators: With two distinct phase comparators, users can choose the most suitable one for their particular application, ensuring optimal performance.
  • Wide Operating Voltage: The CD4046BNSR operates across a wide voltage range from 3V to 18V, providing flexibility in various power supply environments.
  • Low Power Consumption: As a CMOS device, it offers the advantage of low power dissipation, which is critical for battery-operated and energy-efficient designs.

Applications

The CD4046BNSR is ideal for a multitude of applications, including but not limited to:

  • Wireless systems and data communication
  • Signal conditioning and processing
  • Frequency multiplication and division
  • Analog and digital phase-locked loop systems
  • Automotive electronics

Due to its robustness and versatility, the CD4046BNSR from Texas Instruments stands out as a solid choice for designers looking to implement PLL circuits in their projects. Its ease of integration, coupled with a comprehensive datasheet and support from Texas Instruments, ensures that engineers can utilize this IC to its full potential, achieving reliable and high-performance results in their electronic designs.

You May Also Be Interested in

Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4707 $51.7770
260+ $0.3863 $100.4380
405+ $0.3742 $151.5510
555+ $0.3621 $200.9655
715+ $0.3501 $250.3215
960+ $0.3138 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,980 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess