EN
  • EN
  • DE

CD4028BNSR

Part No CD4028BNSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER CMOS BCD-DEC 16SO / Decoder/Demultiplexer Single 4-to-10 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Type Decoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 771344-CD4028BNSR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4028
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4028BNSR CAD Model

Description

Overview of Texas Instruments CD4028BNSR

The Texas Instruments CD4028BNSR is a CMOS BCD-to-Decimal or Binary-to-Octal Decoding or Binary-to-Quaternary Decoding Chip. This integrated circuit is designed to convert four binary coded decimal (BCD) inputs into one of ten decimal outputs, or a binary input into an octal output, or a binary input into a quaternary output, depending on the mode of operation. It's a versatile component that's used in a variety of digital applications, including computing, data processing, and control systems.

Key Features

  • Logic Type: BCD-to-Decimal Decoder
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-16
  • Logic Family: CD4000
  • Propagation Delay Time: 200ns (Max) at 18V, 50ns (Max) at 10V, 30ns (Max) at 5V

Functional Description

The CD4028BNSR decoder features a set of four input pins that accept binary coded decimal values. These inputs are decoded to drive one of the ten output lines low, providing a decimal decoded output. The outputs are designed to interface with common types of digital circuitry and are capable of driving up to 10 LS-TTL loads. The high sink current capability of the outputs ensures reliable operation in the presence of variations in supply voltage and temperature.

Applications

Due to its decoding capabilities, the CD4028BNSR is suitable for a wide range of applications, including:

  • Decimal point decoding in digital displays
  • Address decoding for memory and port mapping
  • Control logic for multiplexing and demultiplexing
  • Input/output interfaces for microprocessors
  • Electronic voting machines
  • Instrumentation and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4028BNSR is no exception. This component is manufactured to the highest standards and is capable of withstanding harsh industrial environments. It is available in a standard SOP-16 package that is RoHS compliant and suitable for automated surface mount assembly processes.

For designers and engineers looking for a reliable BCD-to-Decimal decoding solution, the CD4028BNSR from Texas Instruments offers a robust, high-performance option that can be integrated into a wide range of digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3979 $51.7270
310+ $0.3265 $101.2150
475+ $0.3163 $150.2425
655+ $0.3061 $200.4955
845+ $0.2959 $250.0355
1,135+ $0.2653 $301.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess