The CD4025B is a high-performance, monolithic CMOS NOR gate integrated circuit designed and manufactured by Texas Instruments. This versatile IC is part of the 4000 series CMOS logic family, known for its robustness and low power consumption, making it suitable for a wide range of electronic applications.
The CD4025B provides three independent NOR gates, each with three inputs. It is designed to operate with a supply voltage ranging from 3V to 18V, providing the flexibility to be used in various circuit configurations and allowing compatibility with TTL (Transistor-Transistor Logic) levels when operated at 5V.
Fabricated with high-speed silicon-gate technology, the CD4025B has a typical propagation delay time of only 50ns at a 10V supply voltage, ensuring fast response times in critical applications. Additionally, its quiescent power consumption is extremely low, with a typical value of just 1µA at 18V, contributing to energy efficiency in battery-powered devices.
The IC is available in various packages, including the popular DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing options for both through-hole and surface-mount technology (SMT) assembly processes. This versatility makes the CD4025B suitable for prototyping as well as mass production.
Applications for the CD4025B are diverse, ranging from logic circuitry and signal processing to power management and control systems. Its ability to handle both digital and analog switching functions makes it a staple in the design of timers, counters, and alarm systems, as well as in the development of complex logic networks where space and power consumption are critical considerations.
With its proven reliability and Texas Instruments' commitment to quality, the CD4025B remains a preferred choice for designers and engineers looking for a dependable NOR gate solution in their digital electronics projects.