EN
  • EN
  • DE

CD40161BPWRG4

Part No CD40161BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS Synchronous Programmable 4-Bit Counters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159576-CD40161BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD40161
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD40161BPWRG4 CAD Model

Description

CD40161BPWRG4: High-Performance CMOS Presettable Counter by Texas Instruments

The CD40161BPWRG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile component is a presettable counter that features a fully synchronous 4-stage up/down counter for advanced counting solutions in a wide range of applications.

Key Features:

  • Synchronous Counting: The CD40161BPWRG4 offers synchronous counting which allows for precise timing and control, making it ideal for applications where accuracy is paramount.
  • Up/Down Counting Capability: With the ability to count both up and down, this device provides flexibility in counting operations, enabling it to be used in more complex systems that require bidirectional counting.
  • Presettable Counter: The counter can be preset to any desired value using the parallel data inputs and the preset-enable signal. This feature allows for quick initialization or modification of the counter value as needed.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, accommodating various power supply levels and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: As part of the CMOS family, the CD40161BPWRG4 is designed for low power consumption, making it suitable for battery-operated devices and energy-efficient systems.
  • Multiple Package Options: Available in different package types, this device provides flexibility in design and application, ensuring the best fit for your specific needs.

Applications:

The CD40161BPWRG4 is used in a wide array of electronic systems, including:

  • Industrial control systems
  • Instrumentation and measurement devices
  • Automotive electronics
  • Consumer electronics
  • Communication systems

Its robust design and versatile features make the CD40161BPWRG4 an excellent choice for designers and engineers looking for a reliable and flexible counting solution. Whether you're developing a new product or upgrading an existing system, Texas Instruments' CD40161BPWRG4 offers the performance and reliability you can trust.

You May Also Be Interested in

Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess