EN
  • EN
  • DE

CD4001UBPWR

Part No CD4001UBPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features NOR Gate IC 4 Channel - 14-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name CD4001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49576-2, CD4001UBPWR-ND, 296-49576-1, CD4001UBPWRE4-ND, CD4001UBPWRE4, 296-49576-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866077-CD4001UBPWR
Ultra Librarian 3D Model Ultra Librarian CD4001UBPWR CAD Model

Description

Product Overview: CD4001UBPWR by Texas Instruments

The CD4001UBPWR is a high-performance CMOS Quad 2-Input NOR Gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's 4000 series CMOS logic ICs, offering a blend of high functionality and reliability for a wide range of electronic applications.

This quad NOR gate IC is fabricated using TI’s advanced silicon-gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. The CD4001UBPWR operates over a broad voltage range of 3V to 18V and offers significant advantages in power-sensitive designs, making it a versatile choice for battery-operated devices and portable electronics.

Each gate in the CD4001UBPWR has two inputs and one output, and it features standardized, symmetrical output characteristics. This standardization provides ease of use in design and layout, as well as predictable performance across the full range of operating conditions. The device is characterized for operation from -55°C to 125°C, ensuring reliability and stability in extreme environmental conditions.

The CD4001UBPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. With its small footprint, the device can be used in densely packed PCBs, providing efficient utilization of board space without sacrificing performance.

Applications for the CD4001UBPWR are diverse and can include:

  • Automotive systems
  • Data processing
  • Signal processing
  • Alarm systems
  • Networking equipment
  • Consumer electronics

With its low power consumption, wide operating voltage range, and robust temperature performance, the CD4001UBPWR from Texas Instruments is an excellent choice for designers seeking a reliable and efficient NOR gate solution. Its compatibility with other CMOS and TTL logic families further enhances its flexibility, allowing for seamless integration into mixed-technology systems.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5813 $52.3170
210+ $0.4770 $100.1700
325+ $0.4621 $150.1825
450+ $0.4472 $201.2400
580+ $0.4323 $250.7340
775+ $0.3875 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess