EN
  • EN
  • DE

CC430F6126IRGCT

Part No CC430F6126IRGCT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / SOC MSP430 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 32kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 44
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Win Source Part Number 771315-CC430F6126IRGCT
Popularity Medium
Supply and Demand Status Limited
Family Name CC430F6126
Introduction Date May 01, 2009
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC430F6126IRGCT CAD Model

Description

Introducing the CC430F6126IRGCT from Texas Instruments

The CC430F6126IRGCT is a state-of-the-art microcontroller unit (MCU) that combines a high-performance MSP430™ core with a CC1101 RF transceiver, creating a versatile and powerful solution for a wide range of wireless applications. Manufactured by the renowned semiconductor company Texas Instruments, this MCU is designed to deliver exceptional performance and connectivity while maintaining low power consumption, making it an ideal choice for battery-powered and energy-sensitive devices.

At the heart of the CC430F6126IRGCT lies a 16-bit RISC architecture MSP430 CPU, which offers a perfect blend of energy efficiency and processing power. The integrated CC1101 transceiver supports a variety of frequency bands and modulation formats, allowing for flexible communication capabilities in the sub-1 GHz ISM (Industrial, Scientific, and Medical) bands. This makes the CC430F6126IRGCT an excellent choice for applications such as wireless sensor networks, home automation, smart metering, and industrial monitoring systems.

The MCU boasts a rich set of features, including:

  • 32KB of In-System Programmable Flash for robust application storage
  • 4KB of RAM for efficient data handling
  • Integrated peripherals like a 12-bit analog-to-digital converter (ADC), timers, and serial communication interfaces (USART)
  • Advanced security features, including hardware AES encryption, to protect data integrity and confidentiality
  • Low power modes and an intelligent clock system for optimized energy management

With a compact 64-VFQFN (RGZ) package, the CC430F6126IRGCT is designed for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range, making it suitable for deployment in harsh environmental conditions.

For developers looking to streamline their design process, Texas Instruments provides comprehensive support, including development tools, reference designs, and software libraries. The CC430F6126IRGCT is not just a chip; it's a complete solution that empowers designers to create sophisticated wireless systems with ease.

In summary, the CC430F6126IRGCT from Texas Instruments is a powerful and flexible MCU that is perfect for integrating into a variety of wireless applications that demand low power consumption, high performance, and reliable connectivity.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3100 $51.5500
12+ $8.4595 $101.5140
19+ $8.1952 $155.7088
26+ $7.9308 $206.2008
33+ $7.6664 $252.9912
44+ $6.8734 $302.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess