EN
  • EN
  • DE

CC3120RNMARGKR

Part No CC3120RNMARGKR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Serial Interfaces SPI, UART
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 229mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number CC3120
Other Names 296-45445-2,296-45445-1,296-45445-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235709-CC3120RNMARGKR
Ultra Librarian 3D Model Ultra Librarian CC3120RNMARGKR CAD Model

Description

Product Overview: CC3120RNMARGKR from Texas Instruments

The CC3120RNMARGKR is a state-of-the-art wireless network processor from Texas Instruments (TI), designed to simplify the implementation of Internet connectivity. TI’s CC3120RNMARGKR is part of the SimpleLink™ microcontroller (MCU) platform, which is engineered to achieve seamless integration of Wi-Fi and Internet protocols into any embedded application.

Key Features

  • Wi-Fi Certification: The CC3120RNMARGKR is Wi-Fi CERTIFIED™ at the chip level, ensuring interoperability with other Wi-Fi devices.
  • Advanced Security: It supports a wide range of security protocols, including WPA2 personal and enterprise security, to ensure secure data connections.
  • Low-Power: Designed for battery-powered applications, the CC3120RNMARGKR features low-power modes to extend battery life.
  • Internet Protocols: It includes a TCP/IP network stack that simplifies the use of Internet protocols and reduces the host MCU software complexity.
  • Easy Integration: With minimal host MCU software requirements, it is easy to integrate with a variety of microcontrollers.
  • SmartConfig™ Technology: Enables simple and flexible Wi-Fi provisioning for any Wi-Fi network.

Applications

The CC3120RNMARGKR is ideal for a broad range of applications, such as:

  • Home automation and security systems
  • Smart energy and metering
  • Wireless audio systems
  • Industrial control
  • Health and fitness equipment

Technical Specifications

The CC3120RNMARGKR operates over a wide temperature range and comes in a compact VQFN package. It supports Station, Access Point, and Wi-Fi Direct modes of operation, providing flexible deployment options for various environments and use cases.

Why Choose CC3120RNMARGKR?

For developers looking to add robust Wi-Fi connectivity with minimal development overhead, the CC3120RNMARGKR offers a powerful solution that combines ease of use with advanced features. Its comprehensive security suite and low-power operation make it an excellent choice for the next generation of connected devices.

You May Also Be Interested in

Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8761 $52.8849
19+ $5.5042 $104.5798
29+ $5.3183 $154.2307
41+ $4.9464 $202.8024
53+ $4.7604 $252.3012
66+ $4.5745 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess