EN
  • EN
  • DE

CC2652R74T0RGZR

Part No CC2652R74T0RGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SIMPLELINK ARM CORTEX-M4F MULTIP / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.4GHz ~ 2.48GHz 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -104dBm
Memory Size 704kB Flash, 144kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, JTAG, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 7.1mA
Current - Transmitting 7.6mA ~ 9.9mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2652
Standard Package 2,500
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1342157-CC2652R74T0RGZR
Ultra Librarian 3D Model Ultra Librarian CC2652R74T0RGZR CAD Model

Description

Product Overview: CC2652R74T0RGZR

The CC2652R74T0RGZR is a state-of-the-art wireless microcontroller (MCU) from Texas Instruments designed for advanced connectivity solutions. This cutting-edge device is part of TI's SimpleLink™ MCU platform, which is renowned for its robust integration of wireless systems and microcontrollers. The CC2652R74T0RGZR is optimized for low-power applications and provides a versatile multi-standard platform that supports a variety of connectivity protocols including Bluetooth® Low Energy (BLE), Zigbee®, Thread, and proprietary RF.

Key Features

  • Multi-protocol Support: The CC2652R74T0RGZR enables seamless operation across different communication standards, ensuring broad compatibility and flexibility for IoT developers.
  • Power Efficiency: Designed with energy conservation in mind, this device is ideal for battery-operated applications with its low active RF and MCU current, and low-power mode consumption.
  • Robust Security: Security features include a dedicated ARM® CryptoCell-310 cryptographic co-processor, providing secure boot, secure debug, and cryptographic acceleration.
  • High Performance: The microcontroller boasts a powerful ARM® Cortex®-M4F processor running at up to 48 MHz, delivering high-performance processing capabilities for complex applications.
  • Integration: With an integrated 2.4 GHz RF transceiver and a versatile set of peripherals, the CC2652R74T0RGZR simplifies system design and reduces the time to market for IoT products.

Applications

The CC2652R74T0RGZR is an ideal choice for a wide range of applications, including smart home systems, IoT sensors and hubs, wireless connectivity for industrial devices, and energy management solutions. Its multi-protocol support enables developers to design products that can communicate across different ecosystems, making it a highly flexible solution for the ever-growing IoT market.

Package and Quality

This MCU is available in a compact 7x7 mm QFN package that is RoHS compliant and designed for reflow soldering, ensuring ease of assembly in mass production. Texas Instruments upholds a commitment to quality, and the CC2652R74T0RGZR is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6001 $50.6011
27+ $3.7745 $101.9115
42+ $3.6565 $153.5730
57+ $3.5386 $201.7002
74+ $3.4206 $253.1244
98+ $3.0668 $300.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess