EN
  • EN
  • DE

CC2640R2FRHBR

Part No CC2640R2FRHBR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -103dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, SPI, UART
GPIO 15
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA
Current - Transmitting 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC2640
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 576771-CC2640R2FRHBR
Ultra Librarian 3D Model Ultra Librarian CC2640R2FRHBR CAD Model

Description

The CC2640R2FRHBR is a highly-integrated wireless microcontroller (MCU) from Texas Instruments (TI), designed for Bluetooth 4.2 and 5.0 low energy (LE) applications. This device is a member of TI's CC26xx family of products, which are optimized for low-power wireless communication in a wide range of devices including industrial, commercial, and consumer electronics.

The CC2640R2FRHBR features a powerful ARM Cortex-M3 processor running at up to 48 MHz, offering robust computational capabilities while maintaining energy efficiency. It includes 128KB of in-system programmable flash memory, 20KB of static RAM, and an 8KB cache to ensure smooth operation of complex applications and protocols.

One of the standout features of this product is its dedicated Radio Frequency (RF) core, which is designed to handle complex, low-power RF operations without burdening the main CPU. This allows for reduced power consumption and improved battery life in end-devices. The RF core supports multiple PHY modes, including 2-Mbps and 1-Mbps data rates for Bluetooth 5.0, as well as sensor data collection and transmission.

The CC2640R2FRHBR also boasts a rich set of peripherals, including a 12-bit ADC, 32 general-purpose I/O pins, an ultra-low power sensor controller, and various serial communication interfaces such as I2C, UART, and SPI. These features make it highly versatile for interfacing with sensors, actuators, and other external components.

For security, the device offers AES-128 encryption, which helps to ensure secure communication between devices, protecting against eavesdropping and tampering. Additionally, it provides over-the-air updates, allowing firmware to be updated wirelessly, which is essential for maintaining the longevity and security of deployed devices.

The CC2640R2FRHBR comes in a small 6x6 mm QFN package, making it suitable for space-constrained applications. Texas Instruments supports this product with a comprehensive development ecosystem, including the TI-RTOS, software stacks, reference designs, and development tools, to accelerate the design process and bring products to market faster.

Overall, the Texas Instruments CC2640R2FRHBR is an advanced, low-power wireless MCU that is ideal for developers looking to create feature-rich Bluetooth LE applications with extended battery life.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3757 $50.6355
37+ $2.7698 $102.4826
56+ $2.6833 $150.2648
78+ $2.5967 $202.5426
100+ $2.5101 $251.0100
134+ $2.2505 $301.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess