EN
  • EN
  • DE

CC2560ARVMR

Part No CC2560ARVMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 76VQFN / Bluetooth® Smart Ready Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Supply Voltage (V) 2.2V ~ 4.8V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 76-VQFN Dual Rows, Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804288-CC2560ARVMR
Ultra Librarian 3D Model Ultra Librarian CC2560ARVMR CAD Model

Description

The Texas Instruments CC2560ARVMR is a highly integrated solution designed to facilitate Bluetooth wireless communication in a variety of applications. As a member of Texas Instruments' esteemed wireless connectivity product line, the CC2560ARVMR stands out for its robust feature set and performance, catering to developers and manufacturers who are seeking to integrate Bluetooth capabilities into their products efficiently and effectively.

Key Features

  • Bluetooth Specification: Compliant with the latest Bluetooth specifications, the CC2560ARVMR ensures compatibility with a wide range of Bluetooth-enabled devices, offering support for Enhanced Data Rate (EDR) for faster data transmission rates and improved power consumption.
  • Advanced Integration: The device integrates a Bluetooth baseband controller, a 2.4 GHz transceiver, and a dual-mode Bluetooth stack, which simplifies design and reduces time to market.
  • Audio Support: With its support for A2DP (Advanced Audio Distribution Profile), the CC2560ARVMR is ideal for audio streaming applications, providing high-quality wireless audio capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the product is suitable for battery-powered devices, contributing to longer battery life and a better user experience.
  • Robust Security: Incorporating secure simple pairing and AES-128 encryption, the CC2560ARVMR ensures that wireless communications are protected from eavesdropping and unauthorized access.

Applications

The versatility of the CC2560ARVMR makes it an excellent choice for a wide range of applications, including:

  • Wireless audio systems and speakers
  • Health and fitness wearables
  • Automotive hands-free solutions
  • Industrial monitoring and control
  • Home automation systems

Technical Specifications

The CC2560ARVMR boasts a comprehensive set of technical specifications that ensure reliable and high-performance operation:

  • Supply Voltage: 1.7 V to 4.8 V
  • Operating Temperature Range: -40°C to 85°C
  • Package: Compact VQFN package for space-constrained applications
  • Quality Standards: Manufactured to meet the highest quality and reliability standards

With its combination of advanced features, power efficiency, and ease of integration, the Texas Instruments CC2560ARVMR is the go-to solution for adding Bluetooth functionality to a wide array of electronic devices.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess