EN
  • EN
  • DE

CC2540F128RHAT

Part No CC2540F128RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description 2.4-GHz Bluetooth® low energy System-on-Chip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 4dBm
Sensitivity -93dBm
Memory Size 128kB Flash, 8kB SRAM
Serial Interfaces SPI, USART, USB
GPIO 21
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 19.6mA ~ 22.1mA
Current - Transmitting 21.1mA ~ 31.6mA
Operating Temperature Range -40°C ~ 85°C
Package 40-VFQFN Exposed Pad
Win Source Part Number 1159444-CC2540F128RHAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Medical, Consumer Electronics, Wireless
Family Name CC2540
Introduction Date April 19, 2010
ECCN 5A992.c
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2540F128RHAT CAD Model

Description

CC2540F128RHAT: A High-Performance RF SoC from Texas Instruments

The CC2540F128RHAT is a power-optimized true system-on-chip (SoC) solution designed for low-power wireless communication and advanced sensing applications. Manufactured by Texas Instruments, this device is part of the CC2540 family, which is known for its robust and flexible feature set, making it an ideal choice for a wide range of applications including home automation, industrial monitoring, and consumer electronics.

At the heart of the CC2540F128RHAT is a powerful 8051-based microcontroller which offers an excellent balance between processing power and energy efficiency. The SoC is equipped with 128KB of in-system programmable flash memory, providing substantial space for complex software applications and over-the-air updates. Additionally, it includes 8KB of RAM, allowing for efficient data handling and multitasking.

The device operates in the 2.4 GHz ISM band and supports the Bluetooth 4.0 Low Energy (BLE) protocol, enabling it to wirelessly connect to other devices within a BLE network. Its RF performance is optimized for excellent range and low power consumption, which are critical for battery-operated devices.

The CC2540F128RHAT also features a variety of peripherals and interfaces such as USB, UART, SPI, I2C, and ADCs, which provide the flexibility to connect to sensors, actuators, and other peripheral devices. The integrated 12-bit ADC offers precise analog signal measurement for sensor interfacing, while the comprehensive power management system includes a variety of low-power modes to further extend battery life.

For developers, Texas Instruments provides extensive support in the form of development kits, software libraries, and documentation, ensuring a smooth design process. The CC2540F128RHAT is available in a compact 40-pin QFN package, which is suitable for space-constrained applications.

In summary, the CC2540F128RHAT from Texas Instruments is a versatile and efficient SoC that offers a seamless combination of processing power, wireless capability, and low energy consumption, making it an excellent choice for designers looking to create sophisticated wireless products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9131 $54.0441
25+ $4.0313 $100.7825
39+ $3.9053 $152.3067
53+ $3.7794 $200.3082
69+ $3.6534 $252.0846
92+ $3.2754 $301.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess