EN
  • EN
  • DE

CC2538NF11RTQR

Part No CC2538NF11RTQR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 128kB Flash, 16kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Voltage - Supply 2V ~ 3.6V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number CC2538
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 576754-CC2538NF11RTQR
Ultra Librarian 3D Model Ultra Librarian CC2538NF11RTQR CAD Model

Description

The Texas Instruments CC2538NF11RTQR is a powerful System-on-Chip (SoC) that is designed for Zigbee and 6LoWPAN wireless networking applications. It is a highly integrated and efficient solution for smart energy infrastructure, home automation, and other Internet of Things (IoT) applications. The CC2538NF11RTQR combines a robust 32-bit ARM Cortex-M3 processor with an IEEE 802.15.4 radio, making it an ideal choice for developers looking to create sophisticated and reliable wireless systems.

Key Features

  • Processor: 32-bit ARM Cortex-M3 CPU with a speed of up to 32 MHz, providing ample processing power for complex applications.
  • Memory: Includes up to 512KB of in-system programmable flash and up to 32KB of RAM, ensuring sufficient space for application code and data storage.
  • RF Performance: Excellent wireless link budget with a programmable output power of up to +7 dBm and a receiver sensitivity of -97 dBm for robust and reliable communication.
  • Power Efficiency: Designed for low-power operation with several power modes, allowing for extended battery life in wireless network nodes.
  • Security: Equipped with hardware encryption engines that support AES-128/256, SHA2 and a variety of other security protocols to ensure secure data communication.
  • Integration: High level of integration with onboard analog and digital peripherals, reducing the need for external components and simplifying design.
  • Development Support: Supported by Texas Instruments' comprehensive development tools, software stacks, and reference designs to accelerate product development.

Applications

The CC2538NF11RTQR is versatile and can be used in a multitude of applications where secure and reliable wireless connectivity is paramount. This includes smart grid and energy management, home and building automation, wireless sensor networks, and IoT devices. Its robust feature set ensures that it can meet the demands of complex network protocols and deliver the performance required for next-generation connected products.

Summary

In summary, the Texas Instruments CC2538NF11RTQR is a sophisticated SoC that offers a balance of performance, power efficiency, and security. It is an excellent choice for designers who require a single-chip solution for their Zigbee and 6LoWPAN applications, and who value ease of integration and support for rapid development.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7629 $59.2887
7+ $16.2157 $113.5099
10+ $15.7090 $157.0900
14+ $15.2022 $212.8308
18+ $14.6955 $264.5190
23+ $13.1753 $303.0319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess