EN
  • EN
  • DE

CC1310DK

Part No CC1310DK
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description SIMPLELINK ULTRA-LOW-POWER SUB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SimpleLink™
Package Bulk
Product Status Obsolete
Type Transceiver
For Use With/Related Products CC1310
Supplied Contents Board(s)
Base Product Number CC1310
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8543.70.9860
Win Source Part Number 914971-CC1310DK
Ultra Librarian 3D Model Ultra Librarian CC1310DK CAD Model

Description

The Texas Instruments CC1310DK Development Kit is a comprehensive tool designed for engineers and developers to facilitate the creation, testing, and optimization of wireless applications. This kit is centered around the CC1310 wireless microcontroller (MCU), which is part of TI's SimpleLink™ ultra-low-power platform, renowned for its ability to provide long-range wireless connectivity while maintaining low power consumption.

Key Features of the CC1310DK:

  • CC1310 Wireless MCU: At the heart of the development kit is the CC1310 microcontroller, which operates on the Sub-1 GHz frequency, ensuring robust and long-range communication ideal for a variety of applications such as industrial monitoring, smart metering, and home automation.
  • Integrated Development Environment (IDE) Support: The kit is compatible with multiple IDEs including Code Composer Studio™ (CCS) and IAR Embedded Workbench. This flexibility allows developers to program and debug using the environment they are most comfortable with.
  • SmartRF Studio: Included with the kit is TI's SmartRF™ Studio, a Windows application that helps designers configure the radio within the CC1310 for different environments and applications, simplifying the development process.
  • Advanced Debugging Features: The development kit comes equipped with a full suite of debugging tools, including EnergyTrace™ for real-time power profiling, which assists in optimizing the energy consumption of your application.
  • Comprehensive Documentation and Sample Code: Texas Instruments provides extensive documentation, application notes, and a rich library of sample code to jumpstart development and reduce time to market.
  • Expandability: The CC1310DK includes connectors for expansion boards, allowing for the addition of sensors and other peripherals to prototype a wide range of applications.

Whether you are a seasoned developer or just starting with wireless communication, the CC1310DK Development Kit from Texas Instruments offers a versatile and user-friendly platform to bring your innovative ideas to life. With its powerful features and supportive resources, you can confidently develop applications that require reliable connectivity and extended battery life.

You May Also Be Interested in

MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $505.9649 $505.9649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess