EN
  • EN
  • DE

CC1110F16RHHR

Part No CC1110F16RHHR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM / Low-Power SoC (System-on-Chip)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 391MHz ~ 464MHz, 782MHz ~ 928MHz
Data Rate (Maximum) 500kBaud
Power - Output 10dBm
Sensitivity -112dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2S, USART
GPIO 21
Supply Voltage (V) 2V ~ 3.6V
Current - Receiving 16.2mA ~ 21.5mA
Current - Transmitting 18mA ~ 36.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806532-CC1110F16RHHR
Ultra Librarian 3D Model Ultra Librarian CC1110F16RHHR CAD Model

Description

Introducing the CC1110F16RHHR from Texas Instruments

The CC1110F16RHHR is a highly integrated, multifunctional microcontroller and radio frequency (RF) system-on-chip (SoC) designed by the renowned semiconductor company, Texas Instruments (TI). This powerful component is particularly engineered for low-power and low-voltage wireless applications, making it a perfect fit for a vast range of industrial, consumer, and Internet of Things (IoT) products.

At the heart of the CC1110F16RHHR lies a robust 8051-based microcontroller which provides a solid foundation for embedded systems that require efficient processing capabilities. This core is complemented by an integrated high-performance RF transceiver, which is capable of operating in the 300-348 MHz, 391-464 MHz, and 782-928 MHz ISM/SRD bands. This versatility makes it suitable for global use in a variety of wireless communication standards.

The device is equipped with 16KB of in-system programmable flash memory, providing ample space for application development and data storage. Additionally, it includes 1KB of RAM, ensuring smooth operation and multitasking capabilities. The CC1110F16RHHR also boasts a rich set of features such as an 8-channel 12-bit ADC, two powerful USARTs, programmable counter/timers, and 21 general-purpose I/O pins, which offer developers the flexibility to connect a wide array of peripherals and sensors.

Designed with power efficiency in mind, the CC1110F16RHHR supports multiple low-power modes, which significantly extend battery life in portable applications. Its patented frequency hopping capability enhances the robustness of the wireless communication, ensuring reliable data transfer even in congested RF environments.

For security-sensitive applications, the CC1110F16RHHR features hardware-supported AES encryption, providing a secure means of data communication without the overhead of software encryption. The device comes in a compact QFN-36 package, making it ideal for space-constrained applications.

Overall, the CC1110F16RHHR from Texas Instruments represents a powerful, secure, and flexible solution for developers looking to create advanced wireless systems. With its integration of an MCU and RF transceiver, this SoC streamlines design processes, reduces component count, and helps bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9534 $54.7670
12+ $8.9875 $107.8500
18+ $8.7066 $156.7188
24+ $8.4257 $202.2168
31+ $8.1449 $252.4919
42+ $7.3023 $306.6966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess