EN
  • EN
  • DE

CC1101RGPT

Part No CC1101RGPT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 20VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 4FSK, ASK, GFSK, MSK, OOK
Frequency 300MHz ~ 348MHz, 387MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 600kbps
Power - Output 12dBm
Sensitivity -116dBm
Serial Interfaces SPI
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 14.3mA ~ 17.1mA
Current - Transmitting 12.3mA ~ 34.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number CC1101
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 576707-CC1101RGPT
Ultra Librarian 3D Model Ultra Librarian CC1101RGPT CAD Model

Description

The CC1101RGPT is a highly integrated and feature-rich RF transceiver designed by Texas Instruments (TI) for low-power wireless applications. Operating in the sub-1 GHz range, this component is part of TI's CC1101 family, renowned for its versatility in supporting various wireless standards and systems.

Key Features

  • Frequency Bands: The device supports 315, 433, 868, and 915 MHz ISM/SRD bands, making it suitable for a wide range of applications worldwide.
  • Modulation Techniques: It offers flexible support for modulation formats including 2-FSK, 4-FSK, GFSK, MSK, OOK, and ASK, thus catering to different communication requirements.
  • High Performance: With a sensitivity up to -116 dBm and programmable data rates up to 500 kbps, the CC1101RGPT provides efficient and reliable data communication.
  • Low Power Consumption: Designed for battery-operated devices, it includes various power-saving modes to extend battery life in wireless systems.
  • Integrated Components: The transceiver includes an integrated frequency synthesizer, a power amplifier, a crystal oscillator, and a modulator/demodulator, reducing the need for external components and simplifying design.
  • Configurable Packet Handling: It comes with a built-in hardware support for packet handling, data buffering, burst transmissions, and clear channel assessment.

Applications

The CC1101RGPT is ideal for a variety of low-power wireless applications such as:

  • Wireless sensor networks
  • Home and building automation
  • Industrial monitoring and control
  • Smart metering
  • Consumer electronics

Design Support

Texas Instruments provides extensive design support for the CC1101RGPT, including development tools, reference designs, and technical documentation to facilitate rapid design-in and product development. Engineers can leverage TI's resources to optimize their wireless systems for performance, power efficiency, and cost.

The CC1101RGPT transceiver is a testament to Texas Instruments' commitment to providing advanced solutions for the ever-growing demands of wireless connectivity. It is a solid choice for designers looking to develop robust, low-power wireless communication in their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1900 $53.5500
105+ $0.9764 $102.5220
160+ $0.9459 $151.3440
220+ $0.9154 $201.3880
285+ $0.8849 $252.1965
380+ $0.7933 $301.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess