EN
  • EN
  • DE

CAHCT1G32QDCKRKN

Part No CAHCT1G32QDCKRKN
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description PROTOTYPE / OR Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Bulk
Product Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHCT1G32
Standard Package 1 pcs
Win Source Part Number 1051040-CAHCT1G32QDCKRKN
Ultra Librarian 3D Model Ultra Librarian CAHCT1G32QDCKRKN CAD Model

Description

The CAHCT1G32QDCKRKN is a high-performance, single 2-input positive-OR gate integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of Texas Instruments' advanced CMOS logic family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Logic Type: 2-Input Positive-OR Gate
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated applications.
  • Operating Temperature: -40°C to 85°C, ensuring reliable operation in a wide range of environmental conditions.
  • Logic Family: HC
  • Logic Package Type: SC-70
  • Mounting Type: Surface Mount
  • Package / Case: 6-VSSOP, SC-88, SOT-363
  • Output Current: High drive capability to interface with other logic families.
  • Propagation Delay Time: Fast switching speeds for high-performance systems.
  • RoHS Compliant: Yes, ensuring environmental sustainability and compliance with global regulations.

Applications

The CAHCT1G32QDCKRKN is versatile and can be used in a wide variety of electronic circuits and systems. Its applications include, but are not limited to:

  • Portable Devices
  • Computing
  • Embedded Systems
  • Signal Processing
  • Control Systems
  • Logic Level Translation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CAHCT1G32QDCKRKN is rigorously tested to ensure it meets TI's standards for reliability and performance, making it a trusted choice for engineers and designers for their critical applications.

Ordering Information

To order CAHCT1G32QDCKRKN or to obtain more information about this product, please visit the Texas Instruments official website or contact authorized distributors. Ensure that you are getting genuine Texas Instruments products for optimum performance and longevity.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,367 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess