EN
  • EN
  • DE

CAHCT1G04QDCKRG4Q1

Part No CAHCT1G04QDCKRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1158822-CAHCT1G04QDCKRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CAHCT1G04
Introduction Date April 25, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CAHCT1G04QDCKRG4Q1 CAD Model

Description

The CAHCT1G04QDCKRG4Q1 is a high-performance, single-gate logic inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's automotive-qualified product offerings, ensuring reliability and performance in automotive applications. The product is part of the HC(T) logic family, known for its high-speed CMOS technology.

The CAHCT1G04QDCKRG4Q1 is characterized by its low power consumption, which makes it suitable for battery-operated and power-sensitive applications. It operates over a broad voltage range from 2V to 5.5V, providing flexibility in various operating environments and compatibility with mixed-voltage systems. This feature also allows for interfacing with both TTL and CMOS logic levels, making it a versatile choice for system design.

Packaged in a compact 5-pin SC70, the CAHCT1G04QDCKRG4Q1 is designed for space-constrained applications. Its small footprint is ideal for modern automotive designs where space is at a premium. Despite its small size, the device offers robust performance with a balanced propagation delay and transition times, ensuring high-speed operation for critical signal processing tasks.

The device's automotive qualification is underscored by its compliance with AEC-Q100 standards, which are stringent automotive industry reliability standards. This qualification ensures that the CAHCT1G04QDCKRG4Q1 can withstand the harsh conditions typically found in automotive environments, such as extreme temperatures, vibrations, and varying electrical conditions.

The inverter's logic level translation capability is particularly useful in multi-voltage systems where signal integrity must be maintained across different logic domains. Furthermore, the CAHCT1G04QDCKRG4Q1 features a high noise immunity and low propagation delay, which are critical for maintaining signal fidelity and timing accuracy in complex automotive electronics systems.

Overall, the CAHCT1G04QDCKRG4Q1 from Texas Instruments is an essential component for designers who require a reliable, high-speed inverter that can perform in the demanding conditions of automotive applications while maintaining low power consumption and high integration levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2180 $50.1400
560+ $0.1789 $100.1840
870+ $0.1733 $150.7710
1,195+ $0.1677 $200.4015
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess