EN
  • EN
  • DE

BUF634F/500E3

Part No BUF634F/500E3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 180MHZ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 5μA
Voltage - Input Offset 30mV
Operating Supply Current 15mA
Channel Output Current 250mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1025102-BUF634F/500E3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Motor Drive & Control, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian BUF634F/500E3 CAD Model

Description

The BUF634F/500E3 is a high-performance, high-speed buffer designed to deliver exceptional signal fidelity and bandwidth. Manufactured by Texas Instruments, this buffer is suitable for a wide range of applications, including driving analog-to-digital converters (ADCs), buffering digital-to-analog converters (DACs), and providing high current drive capability for a variety of electronic circuits.

Key Features

  • Wide Bandwidth: The BUF634F/500E3 offers a wide bandwidth of 180 MHz (G = +2), which makes it ideal for high-frequency applications that require fast signal processing.
  • High Output Current: With the ability to deliver up to 250 mA of output current, this buffer can drive heavy loads without compromising signal integrity.
  • Low Distortion: The low harmonic distortion and low noise characteristics ensure that the signal remains clean and unaltered for precise electronic applications.
  • Flexible Power Supply: It operates over a wide supply range of ±2.25V to ±18V, providing versatility in different circuit configurations.
  • Stability: The BUF634F/500E3 is stable with capacitive loads, making it reliable in a variety of challenging environments and applications.

Applications

The BUF634F/500E3 is used in various high-speed and precision applications, such as:

  • Professional audio equipment
  • Video and broadcast systems
  • Test and measurement devices
  • Active filters and integrators
  • Medical imaging systems

Product Specifications

The BUF634F/500E3 comes in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications. The operating temperature range is from -40°C to +85°C, which ensures reliable performance under extreme conditions.

Quality and Reliability

As with all Texas Instruments products, the BUF634F/500E3 is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it meets the requirements of the most demanding applications.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team. The BUF634F/500E3 is not just a component; it's a reliable foundation for your high-speed signal processing needs.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0683 $72.1366
4+ $29.5945 $118.3780
6+ $28.6696 $172.0176
8+ $27.7448 $221.9584
10+ $26.8200 $268.2000
13+ $24.0455 $312.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess