EN
  • EN
  • DE

BQ78Z100DRZR

Part No BQ78Z100DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-2CL 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 12-SON (2.5x4)
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-VFDFN Exposed Pad
Case / Package 12-SON (2.5x4)
Family Name BQ78Z100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ78Z100DRZR-ND, 296-BQ78Z100DRZRTR, 296-BQ78Z100DRZRCT, 296-BQ78Z100DRZRDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864552-BQ78Z100DRZR
Ultra Librarian 3D Model Ultra Librarian BQ78Z100DRZR CAD Model

Description

Introducing the BQ78Z100DRZR Battery Fuel Gauge

The BQ78Z100DRZR, a state-of-the-art battery fuel gauge from Texas Instruments, is designed to cater to the sophisticated needs of modern portable electronics. This compact, highly integrated device is an essential component for energy management in single-cell and multi-cell battery packs, ensuring optimal performance and longevity of your applications.

Key Features:

  • Impedance Track™ Algorithm: At the heart of the BQ78Z100DRZR lies TI's patented Impedance Track™ technology. This advanced algorithm accurately measures battery capacity and predicts remaining battery life, providing users with precise data to manage their device's energy reserves efficiently.
  • Multi-Cell Support: The device is versatile, supporting single-cell Li-Ion and Li-Polymer batteries, as well as multi-cell series configurations, making it suitable for a wide range of applications from smartphones to larger portable electronics.
  • Communication Interface: It features an I2C interface for seamless communication with the host system, allowing for real-time monitoring of the battery's status and facilitating firmware updates for continuous performance enhancement.
  • Integrated Safety Features: Safety is a priority with the BQ78Z100DRZR. It incorporates a range of protection features, such as overcharge and over-discharge monitoring, to safeguard the battery from extreme operating conditions.
  • Compact Design: The device comes in a small VSON package, optimized for space-constrained applications, ensuring that it can be easily integrated into the most compact of devices without compromising on performance.

Applications:

The BQ78Z100DRZR is a versatile component suitable for a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld power tools
  • Uninterruptible Power Supplies (UPS)
  • Medical devices

With the BQ78Z100DRZR, Texas Instruments continues to lead the way in power management technology, providing reliable and accurate solutions for the ever-evolving demands of portable electronics. Incorporate this battery fuel gauge into your design to ensure your product stands out in terms of performance, reliability, and user satisfaction.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8986 $52.1748
43+ $2.3783 $102.2669
66+ $2.3040 $152.0640
90+ $2.2297 $200.6730
116+ $2.1554 $250.0264
156+ $1.9324 $301.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess