EN
  • EN
  • DE

BQ7791501PWT

Part No BQ7791501PWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 3-5C 24TSSOP  /  Battery Battery Protection IC Lithium Ion/Polymer 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ7791501
Other Names 296-BQ7791501PWTDKR,296-BQ7791501PWTTR,296-BQ7791501PWTCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253602-BQ7791501PWT
Ultra Librarian 3D Model Ultra Librarian BQ7791501PWT CAD Model

Description

BQ7791501PWT Battery Protector

The BQ7791501PWT is a cutting-edge battery protection device manufactured by Texas Instruments, designed to ensure the safety and longevity of multi-cell lithium-ion batteries. This advanced protector is an essential component for battery management in a wide range of applications, including portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Protection: The BQ7791501PWT offers a robust cell voltage protection system that ensures each cell operates within its safe voltage range, preventing overcharge and over-discharge conditions.
  • Temperature Monitoring: With integrated temperature sensors, this device can monitor the battery's thermal conditions, triggering protective actions when temperatures exceed predefined limits.
  • Balance Charging: It supports balance charging, which helps to maintain uniform voltage levels across all cells, thereby maximizing battery life and performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ7791501PWT operates with minimal power consumption, preserving battery life when in standby mode.
  • Communication Interface: The device includes a communication interface that allows for easy integration with external microcontrollers or battery management systems, providing real-time data and diagnostics.

Applications

The BQ7791501PWT is versatile and can be used in various applications that require reliable battery protection. It is particularly suitable for high-capacity battery packs found in electric vehicles, power tools, and large-scale energy storage systems. Additionally, its precision and reliability make it an excellent choice for portable electronic devices such as laptops, smartphones, and tablets.

Technical Specifications

This protector is available in a TSSOP package and operates over a wide temperature range. It is designed to interface seamlessly with other components in a battery management system, offering a high degree of accuracy and protection for lithium-ion batteries.

For more detailed technical specifications, please refer to the BQ7791501PWT datasheet.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9041 $57.1230
65+ $1.5624 $101.5560
100+ $1.5135 $151.3500
140+ $1.4647 $205.0580
180+ $1.4159 $254.8620
240+ $1.2694 $304.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,395 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess