EN
  • EN
  • DE

BQ77910EVM-001

Part No BQ77910EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ77910
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Power Management, Power Supply Supervisor/Tracker/Sequencer
Embedded No
Utilized IC / Part bq77910
Primary Attributes 4 ~ 10 Cell-Li-Ion / Li-Pol
Supplied Contents Board(s), Accessories
Win Source Part Number 766205-BQ77910EVM-001
Popularity Medium
Supply and Demand Status Limited
Family Name BQ77910
Introduction Date February 01, 2011
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ77910EVM-001 CAD Model

Description

Product Overview: BQ77910EVM-001 Evaluation Module

The BQ77910EVM-001 from Texas Instruments is a state-of-the-art evaluation module designed for the comprehensive assessment of the BQ77910A 4-10 series cell lithium-ion battery protection and cell balancing integrated circuit. This evaluation module provides developers and engineers with a robust platform to test the capabilities and features of the BQ77910A in a real-world environment, ensuring that they can fully explore the potential of this advanced battery management system.

Key Features

  • Protection Features: The BQ77910A IC offers a suite of protection mechanisms, including overcharge, over-discharge, short circuit, and overcurrent protection, ensuring the safety and longevity of the battery pack.
  • Cell Balancing: With integrated cell balancing functionality, the EVM ensures that all cells within the battery pack charge and discharge evenly, maximizing performance and extending the battery's life.
  • Configurable: The BQ77910EVM-001 allows for easy configuration and customization, enabling users to tailor the protection settings to specific battery chemistries and application requirements.
  • Diagnostic Tools: The module includes diagnostic tools for monitoring cell voltage, current, and temperature, providing a comprehensive overview of the battery system's status.

Applications

The BQ77910EVM-001 is ideal for a wide range of applications, including:

  • Power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Electric bicycles and scooters

Technical Specifications

The evaluation module is designed to be compatible with battery packs of 4 to 10 series cells and supports a wide range of battery chemistries. It is equipped with a USB interface for connection to a PC, facilitating easy data logging and parameter adjustments via the provided software.

Why Choose the BQ77910EVM-001?

Choosing the BQ77910EVM-001 from Texas Instruments means opting for reliability, precision, and cutting-edge technology. It is an indispensable tool for engineers looking to design and test battery management systems with the highest safety standards and efficiency in mind. The evaluation module is not only a testament to Texas Instruments' commitment to innovation but also an essential asset for pushing the boundaries of battery technology.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess