EN
  • EN
  • DE

BQ77910DBTR

Part No BQ77910DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Stand-Alone Multi-Cell Lithium-Ion/Polymer Precision Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 4 ~ 10
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -25°C ~ 85°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1154408-BQ77910DBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ77910
Introduction Date March 01, 2011
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ77910DBTR CAD Model

Description

The BQ77910DBTR is a robust battery protection and cell balancing device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit (IC) is engineered to provide comprehensive protection for lithium-ion and lithium-polymer battery packs, ensuring safe operation and extended battery life. It is an ideal choice for a wide range of applications, including power tools, electric vehicles, and portable electronics.

Key Features

  • Multi-Cell Protection: The BQ77910DBTR can manage 4 to 10 series cell battery packs, offering a versatile solution for various battery configurations.
  • Voltage and Current Monitoring: This device continuously monitors cell voltages and charge/discharge currents, providing real-time protection against overvoltage, undervoltage, overcurrent, and short-circuit conditions.
  • Cell Balancing: Integrated cell balancing functionality ensures that all cells within the battery pack charge evenly, maximizing efficiency and lifespan.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ77910DBTR features a low quiescent current, reducing the overall power consumption of the battery pack.
  • Configurable Protection Settings: Users can configure the protection thresholds to match specific battery chemistry and application requirements, enhancing flexibility and optimization.
  • Robust Design: The device is built to withstand harsh conditions and is rated for industrial temperature ranges, making it suitable for outdoor and demanding environments.

Technical Specifications

Parameter Value
Part Number BQ77910DBTR
Package/Case 30-TSSOP
Operating Temperature -40°C to +85°C
Battery Type Lithium-Ion, Lithium-Polymer
Series Cell Count 4 to 10

Whether you're designing a battery management system for consumer electronics or industrial applications, the BQ77910DBTR from Texas Instruments provides the reliability and performance needed to safeguard your battery investment.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4987 $52.4909
17+ $6.1528 $104.5976
26+ $5.9606 $154.9756
35+ $5.7683 $201.8905
45+ $5.5760 $250.9200
61+ $4.9992 $304.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess