EN
  • EN
  • DE

BQ7720700DSSR

Part No BQ7720700DSSR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-SERIES TO 7-SERIES CELL LI-ION / Battery Battery Protection IC Lithium Ion 12-WSON (3x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 7
Fault Protection Over Temperature, Over/Under Voltage
Interface -
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Base Product Number BQ7720700
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354047-BQ7720700DSSR
Ultra Librarian 3D Model Ultra Librarian BQ7720700DSSR CAD Model

Description

The BQ7720700DSSR is a cutting-edge battery monitoring integrated circuit (IC) developed by Texas Instruments (TI), a global leader in semiconductor design and manufacturing. This advanced IC is specifically designed for precision monitoring of multi-cell battery packs, making it an essential component for battery management systems (BMS) in a wide range of applications such as electric vehicles, energy storage systems, and portable electronics.

Key Features

  • High-Accuracy Monitoring: The BQ7720700DSSR offers high-precision voltage measurement capabilities, ensuring accurate monitoring of each cell within a battery pack. This level of accuracy is crucial for maintaining optimal performance and extending the life of the battery.
  • Multi-Cell Support: Designed to support multiple cells in series, the IC can handle a variety of battery configurations, which provides design flexibility for engineers and developers working on different types of battery-powered solutions.
  • Robust Safety Features: With an array of built-in safety functions, including overvoltage, undervoltage, and overtemperature protection, the BQ7720700DSSR ensures the safe operation of the battery pack under various conditions.
  • Communication Interface: The device includes a communication interface for connectivity with a host controller, allowing for real-time battery monitoring and management.
  • Compact Design: Packaged in a small form factor, the BQ7720700DSSR saves valuable board space and is suitable for compact electronic designs.

Applications

The versatility of the BQ7720700DSSR makes it an ideal choice for a wide array of applications, including:

  • Electric and hybrid electric vehicles
  • Portable power tools and equipment
  • Uninterruptible power supplies (UPS)
  • Energy storage systems
  • Medical devices with rechargeable batteries

Conclusion

TI's BQ7720700DSSR is a sophisticated battery monitoring IC that offers precision, flexibility, and a high degree of safety for battery management applications. Its ability to support a wide range of battery types and configurations, coupled with its compact size, makes it a highly valuable component for designers seeking to enhance the reliability and performance of their battery-powered products.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8404 $55.2120
70+ $1.5100 $105.7000
105+ $1.4629 $153.6045
145+ $1.4157 $205.2765
185+ $1.3685 $253.1725
245+ $1.2269 $300.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess