EN
  • EN
  • DE

BQ771605DPJR

Part No BQ771605DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON / External Delay Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805529-BQ771605DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771605DPJR CAD Model

Description

The BQ771605DPJR is a cutting-edge overvoltage protection device from Texas Instruments, designed to safeguard lithium-ion batteries in portable electronics. This advanced integrated circuit (IC) is specifically engineered to provide precise overvoltage protection, ensuring the longevity and safety of battery-powered devices.

Key Features

  • High Accuracy: The BQ771605DPJR offers high-precision voltage monitoring, which is critical for maintaining the optimal performance and safety of lithium-ion batteries. This accuracy ensures that the battery cells are not subjected to damaging overvoltage conditions.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage threshold according to their specific application requirements, providing flexibility and customization for various battery configurations.
  • Low Quiescent Current: With its low power consumption, the BQ771605DPJR is ideal for battery-powered devices, as it minimizes the drain on the battery when the device is in standby mode.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, providing rapid protection to prevent any damage to the battery cells.
  • Temperature Range: Designed to operate over a wide temperature range, the BQ771605DPJR is suitable for use in diverse environmental conditions, ensuring reliable protection across different climates and usage scenarios.

Applications

The BQ771605DPJR is versatile and can be used in a variety of applications where lithium-ion battery protection is crucial. These include:

  • Smartphones and Tablets
  • Laptop and Portable Computers
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Package and Availability

The device comes in a compact, surface-mount PowerPAD™ package, which is designed for efficient thermal performance and space-saving on the PCB. The BQ771605DPJR is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your product design and supply chain.

With its combination of precision, flexibility, and efficiency, the BQ771605DPJR from Texas Instruments stands out as an excellent choice for designers looking to enhance the safety and reliability of their battery-powered devices.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9359 $58.0770
65+ $1.5884 $103.2460
100+ $1.5388 $153.8800
135+ $1.4892 $201.0420
175+ $1.4395 $251.9125
235+ $1.2906 $303.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess