EN
  • EN
  • DE

BQ40Z80RSMT

Part No BQ40Z80RSMT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 2-7C 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name BQ40Z80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ40Z80RSMTCT, 296-BQ40Z80RSMTDKR, 296-BQ40Z80RSMTTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913469-BQ40Z80RSMT
Ultra Librarian 3D Model Ultra Librarian BQ40Z80RSMT CAD Model

Description

Product Overview: BQ40Z80RSMT

The BQ40Z80RSMT is a state-of-the-art battery management device from Texas Instruments, designed to cater to the needs of complex battery systems. This advanced integrated circuit is engineered to provide precise control and monitoring for a variety of rechargeable battery pack configurations, particularly those using lithium chemistry.

Key Features and Benefits

  • Advanced Battery Management: The BQ40Z80RSMT offers comprehensive solutions for battery fuel gauging, protection, and cell balancing, ensuring efficient and safe operation of the battery pack.
  • Impedance Track™ Technology: Equipped with Texas Instruments' patented Impedance Track™ algorithm, the device provides highly accurate state-of-charge (SOC) calculations, even under varying environmental conditions and aging effects.
  • Flexible Configuration: Supporting configurations from 3 to 5 series cells, the BQ40Z80RSMT can adapt to a wide range of battery pack sizes and voltages, making it a versatile choice for different applications.
  • Data Communication: With an integrated SMBus interface, the device allows for seamless communication with the host system, enabling detailed battery monitoring and management.
  • Protection Features: The device incorporates multiple safety features, including overvoltage, undervoltage, overcurrent, and short-circuit protection, to safeguard the battery pack from hazardous conditions.
  • High Integration: The BQ40Z80RSMT integrates an analog-to-digital converter (ADC), temperature sensors, and a precision reference to minimize external component count and simplify system design.

Applications

The BQ40Z80RSMT is ideal for a range of applications that demand precise battery management, including:

  • Portable consumer electronics
  • Medical devices
  • Power tools
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

With its robust feature set and Texas Instruments' commitment to quality, the BQ40Z80RSMT is a reliable choice for designers who require an advanced battery management system for their next-generation devices.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6630 $50.5970
46+ $2.1850 $100.5100
71+ $2.1167 $150.2857
98+ $2.0484 $200.7432
127+ $1.9802 $251.4854
169+ $1.7753 $300.0257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 776 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess