EN
  • EN
  • DE

BQ40Z50RSMR

Part No BQ40Z50RSMR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-4C 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Active
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number BQ40Z50
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571649-BQ40Z50RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z50RSMR CAD Model

Description

Texas Instruments BQ40Z50RSMR Battery Management System

The Texas Instruments BQ40Z50RSMR is a highly sophisticated, programmable battery management system (BMS) integrated circuit designed for high-performance applications that require precise battery monitoring and energy management. This advanced solution is ideal for 1 to 4 series cell Li-Ion battery packs, making it a versatile choice for a wide range of portable electronic devices, including laptops, power tools, and smart appliances.

Key Features and Benefits:

  • Impedance Track™ Technology: This state-of-the-art algorithm provides highly accurate state-of-charge (SOC) measurements, ensuring users have a clear understanding of the battery's remaining capacity.
  • Cell Balancing: The BQ40Z50RSMR supports cell balancing which equalizes the charge across all cells, extending the life of the battery pack and maintaining optimal performance.
  • Multiple Safety Protections: The device includes a range of safety features such as over-voltage, under-voltage, over-current, and temperature protections to ensure the battery operates within safe parameters.
  • Configurability: With a programmable configuration, the BQ40Z50RSMR can be tailored to the specific needs of the application, providing flexibility and optimization for various battery chemistries and sizes.
  • Communication Interface: The integrated SMBus interface facilitates communication between the BMS and the host system, allowing for real-time monitoring and control of the battery pack.

Applications:

  • Notebook and Tablet PCs
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems

The BQ40Z50RSMR is housed in a compact 32-pin VQFN package, which minimizes the footprint on the printed circuit board and is conducive to streamlined designs in space-constrained applications. With its advanced features and customization options, the BQ40Z50RSMR from Texas Instruments represents a comprehensive solution for high-precision battery management in modern electronic devices.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1804 $50.1492
56+ $1.7890 $100.1840
87+ $1.7331 $150.7797
120+ $1.6772 $201.2640
155+ $1.6213 $251.3015
207+ $1.4536 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,370 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess