EN
  • EN
  • DE

BQ34Z100PW

Part No BQ34Z100PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 14TSSOP / Battery Battery Monitor IC Multi-Chemistry 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BQ34Z100
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571629-BQ34Z100PW
Ultra Librarian 3D Model Ultra Librarian BQ34Z100PW CAD Model

Description

Introducing the BQ34Z100PW Battery Fuel Gauge from Texas Instruments

The BQ34Z100PW from Texas Instruments is a state-of-the-art battery fuel gauge designed to cater to the needs of modern portable applications. This innovative device provides real-time monitoring and precise state-of-charge (SOC) estimation for single-cell and multi-cell battery packs, ensuring optimal performance and extended battery life across a wide range of operating conditions.

Utilizing Texas Instruments' patented Impedance Track™ algorithm, the BQ34Z100PW delivers highly accurate measurements of the battery's remaining capacity, which is crucial for user confidence and system stability. This advanced technology compensates for aging, temperature, and discharge rate, offering a consistent and reliable gauge of the battery's health and charge status.

The BQ34Z100PW is designed with flexibility in mind, supporting a variety of battery chemistries including Li-Ion, Li-Polymer, LiFePO4, and more. This versatility makes it an excellent choice for a broad spectrum of applications, ranging from consumer electronics to industrial and medical devices. Its compact PowerPAD™ package ensures seamless integration into space-constrained designs while providing excellent thermal performance.

Key features of the BQ34Z100PW include:

  • Wide voltage range support, accommodating single-cell to multi-cell battery configurations
  • Impedance Track algorithm for accurate SOC estimation
  • Support for multiple battery chemistries
  • Integrated temperature sensor for thermal monitoring
  • Configurable SOC thresholds for system power management
  • Communication via I2C interface for easy integration with host systems
  • Small form factor with PowerPAD package for efficient thermal dissipation

The BQ34Z100PW also offers a host of protection features, including overvoltage, undervoltage, and overcurrent detection, safeguarding the battery and connected devices from potential damage. With easy configuration and calibration through the provided Gauge Studio software, designers can quickly customize the BQ34Z100PW to meet the specific requirements of their applications.

For those looking to enhance the user experience by providing accurate battery information and extending the operational life of their portable devices, the BQ34Z100PW Battery Fuel Gauge from Texas Instruments is an exceptional choice.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess