EN
  • EN
  • DE

BQ26221PWR

Part No BQ26221PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MONITOR HP 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1024012-BQ26221PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ26221PWR CAD Model

Description

Product Overview: Texas Instruments BQ26221PWR

The BQ26221PWR from Texas Instruments is a state-of-the-art battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of portable applications. Its compact PowerPAD™ MSOP-10 package makes it an ideal choice for space-constrained applications.

Key Features

  • High-Efficiency Charging: The BQ26221PWR offers a high-efficiency switch-mode charge management, which ensures fast battery charging while maintaining cool operation and high system efficiency.
  • Power Path Management: The integrated power path management allows the system to be powered directly from the USB port or adapter while simultaneously charging the battery, ensuring uninterrupted operation of the device even when the battery is depleted.
  • Flexible Power Source: It supports a wide range of input sources, including USB and high-voltage adapters, giving users flexibility in how they charge their devices.
  • Protection Features: The device includes a multitude of safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer for overall system reliability.
  • Programmable Settings: Various parameters such as charge current, termination current, and input current limit can be programmed via an I2C interface to accommodate different battery sizes and chemistries.

Applications

The BQ26221PWR is versatile and can be used in a multitude of portable applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Portable medical devices
  • And many other USB-chargeable consumer electronics

Technical Specifications

The device operates with an input voltage range from 3.9V to 17V and provides a charge voltage up to 4.4V with ±0.5% accuracy. The charge current is programmable up to 3A, making it suitable for a wide range of battery capacities.

Conclusion

The BQ26221PWR by Texas Instruments is a robust and flexible solution for modern portable electronics requiring efficient charging and effective power management. Its compact form factor, combined with its comprehensive feature set, ensures that it can meet the needs of the most demanding battery-powered applications.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3854 $53.8540
23+ $4.4188 $101.6324
36+ $4.2808 $154.1088
49+ $4.1427 $202.9923
63+ $4.0046 $252.2898
84+ $3.5903 $301.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess