EN
  • EN
  • DE

BQ34Z100PW-G1

Part No BQ34Z100PW-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI-CHEM 14TSSOP / Battery Battery Monitor IC Multi-Chemistry 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ, I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number BQ34Z100
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845504-BQ34Z100PW-G1
Ultra Librarian 3D Model Ultra Librarian BQ34Z100PW-G1 CAD Model

Description

Product Overview: BQ34Z100PW-G1 from Texas Instruments

The BQ34Z100PW-G1 is a high-precision battery management device from Texas Instruments designed to cater to the needs of a wide variety of lithium and nickel-based battery packs. This sophisticated gauge enables the accurate measurement of available charge in battery cells, which is critical for ensuring the reliability and efficiency of portable devices.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ34Z100PW-G1 is TI's patented Impedance Track™ algorithm, which provides highly accurate state-of-charge (SOC) readings, even under varying environmental conditions and aging effects.
  • Chemistry Agnostic: The device supports batteries with different chemistries, including Li-Ion, Li-Polymer, LiFePO4, and NiMH, making it a versatile solution for a broad range of applications.
  • Power Management: With an integrated temperature sensor, the BQ34Z100PW-G1 manages power efficiently by monitoring and responding to temperature changes, ensuring optimal charging and discharging processes.
  • Communication Interface: The device features a standard I2C interface for communication with microcontrollers, enabling easy integration into existing designs.
  • Configurable Alert Function: It includes programmable thresholds for state-of-charge, voltage, temperature, and current, providing alerts to the system when parameters exceed specified limits.

Applications

The versatility of the BQ34Z100PW-G1 makes it suitable for a wide range of portable applications, including:

  • Smartphones and tablets
  • Portable medical devices
  • Handheld scanners
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs)

Technical Specifications

The BQ34Z100PW-G1 operates over a wide supply voltage range and is available in a small, 14-pin TSSOP package. It is designed for easy implementation into existing battery management systems, offering a compact and reliable solution for power-conscious designs.

For detailed specifications, application notes, and support resources, interested customers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess