EN
  • EN
  • DE

BQ298006RUGR

Part No BQ298006RUGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion/Polymer 8-X2QFN (1.5x1.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Mfr Texas Instruments
Series -
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFQFN
Supplier Device Package 8-X2QFN (1.5x1.5)
Base Product Number BQ298006
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381612-BQ298006RUGR
Ultra Librarian 3D Model Ultra Librarian BQ298006RUGR CAD Model

Description

Product Overview: BQ298006RUGR by Texas Instruments

The BQ298006RUGR is a cutting-edge battery protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient integrated circuit (IC) is engineered to provide reliable overvoltage, undervoltage, and overcurrent protection for single-cell lithium-ion or lithium-polymer batteries, which are widely used in portable electronics.

Key Features

  • Voltage Protection: The BQ298006RUGR offers precise overvoltage and undervoltage protection, ensuring the battery operates within its safe voltage range, thus extending its lifespan and maintaining the overall safety of the device it powers.
  • Current Protection: With its overcurrent protection feature, the IC prevents the battery from supplying or drawing excessive current, which could otherwise lead to overheating or damage.
  • Delayed Response: The device includes programmable delay times for overvoltage, undervoltage, and overcurrent protection, allowing designers to tailor the protection to the specific needs of their application.
  • Low Power Consumption: The BQ298006RUGR is designed for minimal power consumption, which is critical for maximizing battery life in portable devices.
  • Small Footprint: Housed in a compact WSON package, the BQ298006RUGR saves valuable board space in space-constrained applications.

Applications

The BQ298006RUGR is ideal for a variety of applications where battery protection is paramount. It is commonly used in:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Electronic cigarettes
  • Personal health and fitness devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ298006RUGR is no exception. It is built to meet the rigorous standards of the industry, ensuring high reliability and performance for the end-user. Whether you are designing a new portable device or looking to improve the safety features of an existing product, the BQ298006RUGR by Texas Instruments is an excellent choice for battery protection.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5484 $52.0980
225+ $0.4500 $101.2500
345+ $0.4359 $150.3855
475+ $0.4218 $200.3550
615+ $0.4078 $250.7970
825+ $0.3656 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,117 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess