EN
  • EN
  • DE

BQ29703DSET

Part No BQ29703DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECT 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 1024106-BQ29703DSET
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian BQ29703DSET CAD Model

Description

Introducing the BQ29703DSET Battery Protection IC from Texas Instruments

The BQ29703DSET is a cutting-edge battery protection integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically designed to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. With its compact and efficient design, the BQ29703DSET is an ideal choice for a wide range of portable electronic applications where safety and longevity of the battery are of paramount importance.

This protection device is equipped with a variety of features to safeguard the battery from conditions that could lead to damage or unsafe operation. The BQ29703DSET offers protection against overcharge, over-discharge, short-circuit, and overcurrent conditions. By monitoring the voltage and current levels, it ensures that the battery operates within its safe operating area, thereby extending the life of the battery and maintaining the reliability of the device it powers.

The BQ29703DSET comes in a small, leaded package that allows for easy integration into various designs without requiring a significant amount of board space. This makes it particularly suitable for compact devices where space is at a premium. Additionally, the IC's low quiescent current minimizes power consumption when the battery is in standby mode, further contributing to the overall energy efficiency of the application.

One of the key advantages of the BQ29703DSET is its versatility. It can be used in a multitude of applications, including smartphones, digital cameras, handheld gaming devices, and other portable electronics that rely on single-cell lithium-based batteries. The protection IC is designed to work seamlessly with other components in the battery management system, ensuring a harmonious and reliable operation.

For designers and engineers looking for a reliable battery protection solution, the BQ29703DSET from Texas Instruments offers a balance of performance, size, and ease of use. Its advanced features and robust design make it an essential component for any application requiring single-cell battery protection.

With the BQ29703DSET, Texas Instruments continues to demonstrate its commitment to providing innovative and reliable power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2459 $56.0655
100+ $1.0223 $102.2300
155+ $0.9904 $153.5120
210+ $0.9584 $201.2640
270+ $0.9265 $250.1550
365+ $0.8306 $303.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess