EN
  • EN
  • DE

BQ29702DSER

Part No BQ29702DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29702
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571609-BQ29702DSER
Ultra Librarian 3D Model Ultra Librarian BQ29702DSER CAD Model

Description

The BQ29702DSER is a cutting-edge battery protection device from the renowned semiconductor manufacturer, Texas Instruments. This high-precision integrated circuit is specifically designed to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. Its primary function is to safeguard the battery from the potential dangers that can occur during charging and discharging processes, such as overcurrent, overvoltage, and short-circuit conditions.

Key Features

  • Voltage Protection: The BQ29702DSER offers precise overvoltage and undervoltage protection, ensuring that the cell voltage remains within safe operating limits.
  • Current Monitoring: With its overcurrent protection capabilities, the device monitors the charge and discharge currents, preventing any damage that could be caused by excessive current flow.
  • Short-Circuit Protection: In the event of a short circuit, the BQ29702DSER responds swiftly to cut off the current, protecting the battery and the circuitry it powers.
  • Temperature Control: The device includes features for temperature-based protection, ensuring that the battery operates within a safe temperature range.
  • Low Power Consumption: Designed for efficiency, the BQ29702DSER has a low quiescent current, which helps in preserving the battery's charge during idle periods.

Applications

The BQ29702DSER is versatile and can be used in a variety of applications where single-cell lithium-ion or lithium-polymer batteries are utilized. It is particularly suitable for:

  • Portable electronics such as smartphones, tablets, and laptops
  • Wearable devices like smartwatches and fitness trackers
  • Medical devices that require reliable and safe battery operation
  • Personal care products such as electric toothbrushes and shavers

Technical Specifications

Engineered with precision in mind, the BQ29702DSER features a compact package and is designed to seamlessly integrate into various circuit designs. It operates over a wide temperature range, ensuring reliability under different environmental conditions.

Conclusion

The BQ29702DSER from Texas Instruments represents a reliable solution for battery protection in modern electronic devices. With its comprehensive protection features and low power consumption, it is an essential component for any application that demands the highest level of safety and efficiency for single-cell battery operations.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4318 $51.8160
285+ $0.3543 $100.9755
440+ $0.3432 $151.0080
605+ $0.3322 $200.9810
780+ $0.3211 $250.4580
1,045+ $0.2879 $300.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,750 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess