EN
  • EN
  • DE

BQ294700DSGT

Part No BQ294700DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ294700
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ294700DSGTCT,296-BQ294700DSGTTR,2156-BQ294700DSGT,296-BQ294700DSGTDKR,BQ294700DSGT-ND,TEXTISBQ294700DSGT
Standard Package 250
Win Source Part Number 964069-BQ294700DSGT
Ultra Librarian 3D Model Ultra Librarian BQ294700DSGT CAD Model

Description

The BQ294700DSGT is a state-of-the-art battery protection device designed by Texas Instruments to ensure the safety, efficiency, and longevity of lithium-ion batteries in various applications. This advanced integrated circuit (IC) specializes in providing overvoltage protection and is an essential component for battery management systems in personal electronics, portable devices, and other battery-powered equipment.

Key Features

  • Overvoltage Protection: The BQ294700DSGT is equipped with precision overvoltage detection circuits that safeguard the battery cells from excessive charging voltages, which can lead to battery damage or failure.
  • Programmable Thresholds: Designers can set the overvoltage protection threshold according to the requirements of the specific battery chemistry, allowing for tailored protection that maximizes battery life.
  • High-Accuracy Sensing: The device offers high-accuracy voltage sensing, ensuring reliable operation and protection even under fluctuating conditions.
  • Low Power Consumption: With its low quiescent current, the BQ294700DSGT minimizes power draw from the battery when in standby mode, contributing to the overall energy efficiency of the system.
  • Compact Package: The IC comes in a small 8-pin DSG (NanoFree™) package, making it suitable for space-constrained applications without compromising performance.

Applications

The BQ294700DSGT is versatile and can be integrated into a wide range of battery-powered devices, including:

  • Smartphones and tablets
  • Laptops and portable computers
  • Power tools and handheld equipment
  • Medical devices
  • Uninterruptible power supplies (UPS)

Technical Specifications

Parameter Value
Overvoltage Threshold Range Programmable
Accuracy High
Quiescent Current Low
Package Type DSG (NanoFree™) 8-pin

With its robust protection features and programmable flexibility, the BQ294700DSGT by Texas Instruments is an essential component for any battery management system looking to achieve high reliability and safety for lithium-ion battery applications.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2964 $50.3880
415+ $0.2432 $100.9280
640+ $0.2356 $150.7840
880+ $0.2280 $200.6400
1,135+ $0.2204 $250.1540
1,520+ $0.1976 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,150 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess