EN
  • EN
  • DE

BQ294604DRVR

Part No BQ294604DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number BQ294604
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ294604DRVRCT,BQ294604DRVR-ND,296-BQ294604DRVRTR,296-BQ294604DRVRDKR
Standard Package 3,000
Win Source Part Number 992111-BQ294604DRVR
Ultra Librarian 3D Model Ultra Librarian BQ294604DRVR CAD Model

Description

Introducing the BQ294604DRVR Battery Protector from Texas Instruments

The BQ294604DRVR is a state-of-the-art battery protection device designed by Texas Instruments, specifically engineered to safeguard Li-ion and Li-polymer battery packs. This compact and highly efficient integrated circuit (IC) is an essential component for portable applications where battery safety and longevity are of paramount importance.

Key Features

  • Overvoltage Protection: The BQ294604DRVR offers precise overvoltage protection that ensures the battery does not exceed its voltage threshold, thereby preventing potential damage and extending the battery's lifespan.
  • High-Accuracy Sensing: With its high-accuracy voltage detection capabilities, the device can monitor the status of the battery with exceptional precision, enabling reliable performance and consistent operation.
  • Compact Design: Housed in a small 6-pin SON package, the BQ294604DRVR is ideal for space-constrained applications, allowing for seamless integration into a variety of portable electronic devices.
  • Low Power Consumption: The device is designed to minimize power consumption, which is crucial for battery-operated devices, ensuring that power is used efficiently and battery life is maximized.

Applications

The BQ294604DRVR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Electronic books and e-readers
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Other battery-powered consumer electronics

Technical Specifications

The BQ294604DRVR operates over a wide voltage range and features a programmable overvoltage delay timer. It is designed for single-cell battery packs and can support a maximum continuous voltage of up to 4.45V, which is the typical overvoltage threshold for many lithium-ion cells.

Quality and Reliability

As with all Texas Instruments products, the BQ294604DRVR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. With its robust protection features and compact footprint, this battery protector IC is an excellent choice for designers looking to enhance the safety and efficiency of their battery-powered solutions.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3952 $51.3760
310+ $0.3243 $100.5330
480+ $0.3141 $150.7680
660+ $0.3040 $200.6400
855+ $0.2939 $251.2845
1,140+ $0.2635 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess