EN
  • EN
  • DE

BQ294533DRVT

Part No BQ294533DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-3CEL 6WSON / Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number BQ294533
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47004-1,296-47004-2,296-47004-6
Standard Package 250
Win Source Part Number 1320246-BQ294533DRVT
Ultra Librarian 3D Model Ultra Librarian BQ294533DRVT CAD Model

Description

Product Overview: Texas Instruments BQ294533DRVT

The BQ294533DRVT is a high-precision voltage protection device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit is specifically engineered to provide overvoltage protection for single-cell lithium-ion batteries, which are commonly used in a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and personal media players.

Featuring a fixed voltage threshold, the BQ294533DRVT ensures that the battery voltage does not exceed a specific limit, thereby safeguarding the battery from potential damage due to overcharging. The device is highly accurate, with a precision overvoltage detection threshold that guarantees the safety and longevity of the battery. Its small footprint and low component count make it an ideal choice for space-constrained applications.

The BQ294533DRVT is housed in a compact 6-pin SON package, which is not only space-efficient but also offers excellent thermal performance. The device operates over a wide temperature range, making it suitable for various operating environments. Additionally, it has a very low quiescent current, which is crucial for battery-powered applications where power conservation is a priority.

Key features of the BQ294533DRVT include:

  • High-precision overvoltage protection
  • Fixed voltage threshold tailored for single-cell lithium-ion batteries
  • Compact 6-pin SON package for space-saving design
  • Low quiescent current to maximize battery life
  • Wide operating temperature range for versatile use

With its robust protection features and compact design, the BQ294533DRVT from Texas Instruments is an essential component for designers looking to enhance the safety and reliability of their battery-powered applications. By preventing overvoltage conditions, this device not only protects the battery but also contributes to the overall durability and user safety of the end product.

For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3532 $54.1280
95+ $1.1103 $105.4785
140+ $1.0756 $150.5840
195+ $1.0409 $202.9755
250+ $1.0062 $251.5500
335+ $0.9021 $302.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess