EN
  • EN
  • DE

BQ27621YZFR-G1A

Part No BQ27621YZFR-G1A
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Win Source Part Number 1024052-BQ27621YZFR-G1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27621YZFR-G1A CAD Model

Description

The BQ27621YZFR-G1A, from the renowned semiconductor manufacturer Texas Instruments, is a cutting-edge fuel gauge IC designed to bring high accuracy and extended battery life to a wide array of portable devices. This compact, single-cell Li-ion battery fuel gauge is an essential component for modern, power-sensitive applications such as smartphones, digital cameras, and other portable electronics.

Key Features

  • System-Side Fuel Gauge: The BQ27621YZFR-G1A resides on the system side, which allows for flexible battery design and placement, as well as the possibility of using the device with a removable battery.
  • Impedance Track™ Technology: Equipped with Texas Instruments' proprietary Impedance Track™ algorithm, the BQ27621YZFR-G1A offers outstanding fuel gauging accuracy, providing real-time monitoring of battery capacity and health.
  • Low Power Consumption: Designed for energy efficiency, it has a low quiescent current that helps conserve battery life, making it an ideal solution for portable applications where power conservation is critical.
  • Compact Form Factor: The device comes in a small 9-pin, 1.62 mm x 2.20 mm, 0.5 mm pitch SON (YZF) package, allowing for integration into space-constrained designs.
  • Easy Integration: With minimal external component requirements and a simple I2C interface for communication, the BQ27621YZFR-G1A is easy to integrate into existing designs, reducing time-to-market.

Applications

The BQ27621YZFR-G1A is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Bluetooth Headsets and Speakers
  • Health and Fitness Monitors

By leveraging the advanced features of the BQ27621YZFR-G1A, designers can create products with enhanced battery performance, reliability, and user satisfaction. Texas Instruments' commitment to quality and innovation ensures that the BQ27621YZFR-G1A is a smart choice for any portable device requiring precise battery management.

You May Also Be Interested in

Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Lowest to $20.9001
Texas Instruments
Lowest to $37.2795

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3564 $54.2560
90+ $1.1130 $100.1700
140+ $1.0782 $150.9480
195+ $1.0434 $203.4630
250+ $1.0086 $252.1500
335+ $0.9043 $302.9405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess