EN
  • EN
  • DE

BQ27542DRZR-G1

Part No BQ27542DRZR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Single Cell Li-Ion Battery Fuel Gauge for Battery Pack Integration
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface HDQ, I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 1154262-BQ27542DRZR-G1
Manufacturer Homepage www.ti.com
Family Name BQ27542
Introduction Date May 12, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27542DRZR-G1 CAD Model

Description

Product Overview: Texas Instruments BQ27542DRZR-G1

The BQ27542DRZR-G1 is a state-of-the-art battery fuel gauge integrated circuit from Texas Instruments, designed to provide highly accurate monitoring for single-cell Li-Ion battery packs. This compact, feature-rich device is an ideal solution for a wide range of portable applications, including smartphones, tablets, and other handheld electronics where efficient power management is crucial.

Key Features

  • System-Side Fuel Gauge: The BQ27542DRZR-G1 resides on the system side, which means it can be placed away from the battery cell, providing flexibility in design and maintaining accurate monitoring.
  • Impedance Track™ Technology: Equipped with TI's patented Impedance Track algorithm, the device offers exceptional battery fuel gauging, enabling it to provide battery capacity information that reflects the cell's actual state of charge.
  • Low Power Consumption: Designed for energy efficiency, the BQ27542DRZR-G1 ensures minimal impact on the battery life, making it suitable for power-sensitive applications.
  • Single-Wire HDQ Interface: The device supports a high-speed, single-wire interface, facilitating easy communication with the host system.
  • Compact Form Factor: Housed in a small 12-pin SON package, the BQ27542DRZR-G1 occupies minimal space on the printed circuit board, which is critical for space-constrained applications.

Benefits

  • Improved User Experience: Accurate fuel gauging ensures users have a reliable indication of remaining battery life, enhancing the overall user experience.
  • Extended Battery Life: By providing precise monitoring and management, the BQ27542DRZR-G1 helps in optimizing the battery's usage and extending its lifespan.
  • Design Versatility: The system-side implementation and compact size offer designers greater flexibility in integrating the fuel gauge into various product designs.

Applications

The BQ27542DRZR-G1 is versatile and can be implemented in a broad array of portable devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Systems
  • Digital Cameras
  • Wearable Technology
  • Bluetooth Headsets and Speakers

With its combination of accuracy, efficiency, and design flexibility, the BQ27542DRZR-G1 from Texas Instruments represents a premier solution for advanced battery fuel gauge requirements in modern portable electronics.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,747 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess