EN
  • EN
  • DE

BQ27510DRZR

Part No BQ27510DRZR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12-SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27510
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571565-BQ27510DRZR
Ultra Librarian 3D Model Ultra Librarian BQ27510DRZR CAD Model

Description

The BQ27510DRZR from Texas Instruments is a highly sophisticated battery fuel gauge integrated circuit that provides real-time monitoring of single-cell Li-Ion batteries. This advanced system-side fuel gauge is designed to help maintain optimal battery performance and extend battery life by providing precise measurements of available battery power, thus ensuring reliability and efficiency in portable electronic devices.

Key Features

  • System-Side Impedance Track™ Technology: The BQ27510DRZR utilizes TI's patented Impedance Track algorithm to provide highly accurate state-of-charge (SOC) readings, which adjust over time as the battery ages, ensuring consistent and precise battery monitoring.
  • Single-Cell Support: Specifically designed for single-cell Li-Ion or Li-Polymer batteries, this fuel gauge is ideal for a wide range of portable electronics such as smartphones, tablets, and digital cameras.
  • Low Power Consumption: Its low quiescent current consumption helps to minimize drain on the battery, thus preserving battery life when the device is in standby mode.
  • Easy Integration: The compact 12-pin SON package allows for easy integration into existing designs, saving space on the PCB and reducing the overall design footprint.
  • Communication Interface: The device features an I2C interface for communication with the host system, providing real-time data on battery health and charge status.

Applications

The BQ27510DRZR is versatile and can be used in a variety of applications where accurate battery monitoring is crucial. It is commonly found in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices Requiring Single-Cell Batteries

Technical Specifications

With a wide operating temperature range and the ability to withstand harsh conditions, the BQ27510DRZR is built for robust performance. Its technical specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Battery Chemistry: Li-Ion and Li-Polymer
  • Package Type: 12-pin SON
  • Communication: I2C Interface

For designers and engineers looking for a reliable and accurate battery fuel gauge, the BQ27510DRZR from Texas Instruments offers a superior solution that enhances the user experience by ensuring devices run longer and more efficiently.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3508 $53.4032
10+ $10.9545 $109.5450
15+ $10.6122 $159.1830
20+ $10.2699 $205.3980
26+ $9.9275 $258.1150
34+ $8.9006 $302.6204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess