EN
  • EN
  • DE

BQ27500DRZT

Part No BQ27500DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 12SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Temperature
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 12-VFDFN Exposed Pad
Supplier Device Package 12-SON (2.5x4)
Base Product Number BQ27500
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571563-BQ27500DRZT
Ultra Librarian 3D Model Ultra Librarian BQ27500DRZT CAD Model

Description

The Texas Instruments BQ27500DRZT is a state-of-the-art battery fuel gauge integrated circuit designed to provide accurate monitoring of single-cell lithium-ion (Li-ion) and lithium-polymer (Li-Poly) batteries. This advanced device is part of TI's battery management solutions, which aim to enhance battery performance, extend battery life, and ensure user safety.

Key Features

  • Impedance Track™ Algorithm: The BQ27500DRZT utilizes TI's patented Impedance Track technology to deliver highly accurate battery capacity monitoring, which allows for precise fuel gauging and optimizes device run-time.
  • Single-Cell Operation: Specifically designed for single-cell battery configurations, this fuel gauge is perfect for portable applications such as smartphones, tablets, and other handheld devices.
  • Low Power Consumption: With a focus on power efficiency, the device operates with low quiescent current, reducing the overall power draw from the battery and thus extending the usable life of the battery between charges.
  • Communication: The BQ27500DRZT communicates with the host system via a standard I2C interface, allowing for easy integration into most system designs and facilitating communication with microcontrollers and processors.
  • Automatic Data Logging: It features an onboard data logging capability, which is essential for tracking battery conditions over time and helps in predicting battery life and diagnosing potential issues.

Applications

The versatility of the BQ27500DRZT makes it suitable for a wide range of applications including:

  • Consumer electronics (e.g., smartphones, laptops, digital cameras)
  • Portable medical devices
  • Handheld instrumentation
  • Wearable technology

Package and Availability

The BQ27500DRZT comes in a compact, lead-free, 12-pin SON package, which is designed to occupy minimal space on a printed circuit board. This makes it an ideal solution for space-constrained applications. The product is available for order directly through Texas Instruments or their authorized distributors, ensuring reliable supply and support.

With its advanced features and proven technology, the Texas Instruments BQ27500DRZT battery fuel gauge is a crucial component for any power-conscious, battery-powered application, providing accurate battery monitoring and enhancing the overall user experience.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3986 $61.9930
10+ $10.1733 $101.7330
16+ $9.8553 $157.6848
21+ $9.5374 $200.2854
28+ $9.2195 $258.1460
37+ $8.2658 $305.8346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess