EN
  • EN
  • DE

BQ26231PWRG4

Part No BQ26231PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description EMBEDDED PORTABLE APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Interface HDQ
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154239-BQ26231PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ26231PWRG4 CAD Model

Description

Introducing the BQ26231PWRG4 from Texas Instruments

The BQ26231PWRG4 is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's extensive portfolio of battery management solutions, specifically tailored for portable and handheld applications. The BQ26231PWRG4 is a testament to Texas Instruments' commitment to innovation, reliability, and efficiency in power management technology.

Key Features and Benefits

  • Advanced Battery Monitoring: The BQ26231PWRG4 is engineered to provide precise battery monitoring, ensuring optimal performance and extending the lifespan of the battery. It is capable of measuring critical parameters such as voltage, current, and temperature, which are essential for maintaining battery health.
  • High Accuracy: With its high-precision measurements, this IC ensures that the battery information is accurate, which is crucial for the device's reliability and the user's peace of mind.
  • Power-Saving Mode: To conserve energy, the BQ26231PWRG4 includes a power-saving mode that reduces power consumption when the battery is not in active use, contributing to the overall efficiency of the application it is used in.
  • Compact Form Factor: This device comes in a small-sized TSSOP (Thin Shrink Small Outline Package) that allows for space-saving PCB design, making it an excellent choice for compact electronic devices.
  • Robust Protection Features: The BQ26231PWRG4 incorporates multiple protection features to safeguard the battery from conditions such as overcharge, over-discharge, short-circuit, and overcurrent, thereby ensuring the safety and durability of the application.
  • Easy Integration: Designed for easy integration into a variety of systems, this IC supports a wide range of battery chemistries and can be easily configured to suit the specific needs of the application.

Applications

The versatility of the BQ26231PWRG4 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)

With the BQ26231PWRG4, Texas Instruments offers a solution that not only enhances the performance and safety of battery-powered devices but also contributes to the compactness and energy efficiency that modern portable applications demand.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess