EN
  • EN
  • DE

BQ25713RSNR

Part No BQ25713RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN / Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number BQ25713
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852113-BQ25713RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25713RSNR CAD Model

Description

Introducing the BQ25713RSNR from Texas Instruments

The BQ25713RSNR is a cutting-edge battery charge controller designed by the renowned Texas Instruments (TI), a leader in semiconductor solutions. This highly integrated device is specifically engineered to cater to the needs of modern portable electronics that require efficient power management and battery charging capabilities.

At the heart of the BQ25713RSNR is its ability to support a wide range of input sources, including high voltage USB PD sources up to 24V. The device is optimized for efficient charging from a variety of USB and non-USB power sources, making it highly versatile for different charging scenarios.

One of the standout features of the BQ25713RSNR is its support for multiple battery chemistries. It is capable of charging both traditional lithium-ion and lithium-polymer batteries, as well as newer chemistries like lithium iron phosphate (LiFePO4), enabling use in a broad array of applications.

The device incorporates a range of safety features to protect both the charger and the battery. These include input over-voltage protection, over-temperature protection, and battery over-voltage protection. With these safeguards in place, users can rely on the BQ25713RSNR to deliver not only efficient but also safe charging operations.

Efficiency is another hallmark of the BQ25713RSNR, thanks to its integration of an intelligent NVDC-1 power path management system. This system ensures that the power delivery to the system and the battery is optimized to achieve maximum efficiency, thereby extending battery life and enhancing the overall user experience.

For designers and engineers, the BQ25713RSNR provides a flexible platform with programmable charging parameters through its I2C interface. This allows for fine-tuning of the charging process to meet the specific needs of the application, whether it's a smartphone, tablet, or any other portable device.

The compact form factor of the BQ25713RSNR, available in a small-footprint, thermally-enhanced WQFN package, makes it an ideal choice for space-constrained applications. With its advanced features and TI's reputation for quality and reliability, the BQ25713RSNR stands out as a superior choice for your next-generation power management and battery charging designs.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0438 $52.1900
120+ $0.8564 $102.7680
185+ $0.8297 $153.4945
250+ $0.8029 $200.7250
325+ $0.7762 $252.2650
435+ $0.6959 $302.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess