EN
  • EN
  • DE

BQ24316DSGTG4

Part No BQ24316DSGTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-WSON (2x2)
Win Source Part Number 1023940-BQ24316DSGTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24316DSGTG4 CAD Model

Description

Introducing the BQ24316DSGTG4 from Texas Instruments

The BQ24316DSGTG4 is a highly integrated circuit designed by Texas Instruments, tailored for the management and protection of single-cell Li-Ion and Li-polymer batteries. This innovative chip is an essential component for modern portable electronics, ensuring safe charging and extending the life of the battery.

Key Features

  • Charge Management: The device offers a sophisticated charge management system that optimizes the charging process for efficiency and speed. It automatically transitions between different charging phases such as pre-charge, fast charge, and charge termination.
  • Protection Features: With an array of built-in protection mechanisms, the BQ24316DSGTG4 safeguards the battery and the device against overvoltage, overcurrent, short circuit, and thermal extremes.
  • High-Accuracy Voltage and Current Regulation: The chip is designed to regulate charging voltage and current with high precision, which is critical for maintaining the health and longevity of the battery.
  • Status Indication: It includes status outputs that provide real-time feedback on the charging process and any fault conditions, allowing for external monitoring and control.
  • Low Power Consumption: The BQ24316DSGTG4 is engineered to have minimal power consumption during operation, contributing to the overall energy efficiency of the application it is used in.

Applications

This versatile chip is ideal for a wide range of portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance the safety and efficiency of their battery-powered applications.

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the BQ24316DSGTG4 is no exception. It is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring stable performance across various conditions and extensive lifespans for the devices it powers.

With the BQ24316DSGTG4, Texas Instruments continues to push the envelope in power management technology, providing a sophisticated solution that enhances the user experience by ensuring portable devices operate safely and efficiently.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess