EN
  • EN
  • DE

BQ24030RHLT

Part No BQ24030RHLT
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SINGLE-CHIP CHARGE AND SYSTEM POWER-PATH MANAGEMENT IC (bqTINY)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154112-BQ24030RHLT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24030RHLT CAD Model

Description

Overview of Texas Instruments BQ24030RHLT

The BQ24030RHLT is a highly integrated and efficient solution for lithium-ion and lithium-polymer battery charging, designed by Texas Instruments (TI). This advanced charge management device is specifically tailored for portable applications, where space and power efficiency are crucial. It comes in a compact 20-QFN package, making it an ideal choice for space-constrained designs.

Key Features

  • Charge Management: The BQ24030RHLT offers a complete charge management solution, with automatic adjustments for pre-charge, fast charge, and termination. This ensures that the battery is charged safely and efficiently.
  • High Efficiency: With its integrated power FET and current sensor, the device boasts high efficiency, which is essential for extending battery life and reducing heat generation during the charging process.
  • Programmable Charge Parameters: Designers can program critical parameters such as charge current, pre-charge current, and termination current threshold, allowing for customization to meet specific battery requirements.
  • Integrated Safety Features: The BQ24030RHLT includes multiple safety features such as thermal regulation, temperature monitoring, and voltage-based battery monitoring to prevent overcharging and ensure the longevity of the battery.
  • Status Indicators: LED status indicators provide visual feedback on the charging state, making it easy to identify when the battery is in pre-charge, fast charge, or charge termination mode.

Applications

The versatility of the BQ24030RHLT makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Bluetooth Headsets and Accessories

Technical Specifications

The device operates on a supply voltage range of 4.35V to 16V, which allows it to be used with various power sources including USB ports and wall adapters. The charge current is programmable up to 1.5A, which enables fast charging capabilities for devices with larger battery capacities.

With its compact size, customizable charging parameters, and built-in safety features, the BQ24030RHLT from Texas Instruments stands out as a sophisticated and reliable choice for designers looking to implement an efficient battery charging solution in their portable devices.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4310 $50.5860
15+ $6.9178 $103.7670
23+ $6.7016 $154.1368
31+ $6.4854 $201.0474
40+ $6.2692 $250.7680
54+ $5.6207 $303.5178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess