EN
  • EN
  • DE

BQ24013DRC

Part No BQ24013DRC
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number BQ24013
Standard Package 417 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571419-BQ24013DRC
Ultra Librarian 3D Model Ultra Librarian BQ24013DRC CAD Model

Description

Product Overview: Texas Instruments BQ24013DRC

The Texas Instruments BQ24013DRC is a highly integrated and efficient solution for lithium-ion battery charging and power management. This compact device is designed to simplify the charging process for single-cell Li-ion and Li-polymer batteries used in a wide array of portable electronics, including smartphones, tablets, cameras, and other handheld devices.

Key Features

  • Integrated PowerFETs: The BQ24013DRC comes with internal PowerFETs that enable efficient charging, reducing the external component count and saving board space.
  • Programmable Charge Parameters: Users can set the charge current, pre-charge current, and termination current through external resistors, allowing flexibility to accommodate various battery sizes and chemistries.
  • High Accuracy: The device offers a high level of accuracy in charge voltage regulation, ensuring the battery is charged safely and to its maximum capacity.
  • Thermal Regulation: To prevent overheating, the BQ24013DRC includes a thermal regulation feature that reduces charge current under extreme temperature conditions.
  • Status Indicators: The chip provides status outputs that can be used to drive LEDs or interface with a host processor, indicating the state of the charge cycle.
  • Charge Termination: The built-in intelligent termination logic concludes the charge cycle when the battery is fully charged, enhancing battery life and safety.
  • Power-Path Management: This feature allows the system to be powered directly from the input source while simultaneously charging the battery, ensuring uninterrupted operation of the device.

Applications

The BQ24013DRC is versatile and can be used in a variety of applications where efficient charging and power management are essential. Its small size and feature set make it ideal for portable applications, including:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Bluetooth headsets and accessories
  • Health and fitness trackers
  • Other portable consumer electronics

Package and Availability

The Texas Instruments BQ24013DRC is offered in a compact 10-pin SON package, making it suitable for space-constrained applications. Its availability and pricing information can be obtained from authorized distributors or directly from Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5230 $53.3050
85+ $1.2497 $106.2245
125+ $1.2106 $151.3250
175+ $1.1716 $205.0300
225+ $1.1325 $254.8125
300+ $1.0154 $304.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess