EN
  • EN
  • DE

BQ20Z90DBTG4

Part No BQ20Z90DBTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS 1.1-COMPLIANT GAS GAUGE ENABLED WITH IMPEDANCE TRACK™ TECHNOLOGY FOR USE WITH THE bq29330
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154076-BQ20Z90DBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ20Z90DBTG4 CAD Model

Description

Introducing the BQ20Z90DBTG4 Battery Management IC by Texas Instruments

The BQ20Z90DBTG4 is a sophisticated battery pack management integrated circuit (IC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-precision device is specifically engineered to cater to the advanced requirements of modern portable applications. It is a crucial component in ensuring the safety, efficiency, and longevity of rechargeable battery packs, particularly those based on lithium-ion and lithium-polymer chemistries.

At the heart of the BQ20Z90DBTG4 is TI's patented Impedance Track™ algorithm which offers exceptional accuracy in gauging the battery's charge state and health. This technology enables the device to provide a reliable prediction of the remaining battery capacity, thereby enhancing user experience by preventing unexpected shutdowns and maintaining optimal performance.

The IC is equipped with a range of features designed to protect the battery pack. These include overcharge and over-discharge protection, voltage and current monitoring, and temperature checks to prevent the battery from operating outside its safe operating area. The BQ20Z90DBTG4's safety protocols are further enhanced by its support for SHA-1-based authentication, which helps prevent the use of counterfeit or substandard batteries that could pose risks to device functionality and user safety.

With its integrated support for SMBus communication, the BQ20Z90DBTG4 can easily interface with a system's microcontroller, providing detailed information about the battery's status and facilitating smart energy management decisions. This level of communication is essential for high-end portable electronics where efficient power management is a key concern.

Designed for flexibility, the BQ20Z90DBTG4 can be programmed via an external EEPROM, allowing manufacturers to customize its functionality to meet the specific needs of their applications. Its compact form factor and low power consumption make it an ideal choice for portable devices such as laptops, smartphones, and medical equipment, where space is at a premium and energy efficiency is paramount.

Overall, the BQ20Z90DBTG4 from Texas Instruments represents a state-of-the-art solution for battery management, ensuring that devices powered by rechargeable batteries operate safely and efficiently while providing the best possible user experience.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess