EN
  • EN
  • DE

BQ20Z80ADBTRV110G4

Part No BQ20Z80ADBTRV110G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 38
Operating Supply Voltage 3.3 V
Output Voltage 400 mV
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 124.000814 mg
Win Source Part Number 1004096-BQ20Z80ADBTRV110G4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ20Z80ADBTRV110G4 CAD Model

Description

Product Overview: Texas Instruments BQ20Z80ADBTRV110G4

The Texas Instruments BQ20Z80ADBTRV110G4 is a sophisticated battery management device that integrates a rich set of features to ensure the safety, reliability, and efficiency of portable power applications. This high-performance integrated circuit is designed to work with rechargeable lithium-ion and lithium-polymer batteries, making it an ideal choice for a wide range of portable electronics such as laptops, power tools, and medical devices.

Key Features

  • Advanced Battery Monitoring: The BQ20Z80ADBTRV110G4 provides precise monitoring of voltage, current, and temperature, enabling accurate determination of the battery's state-of-charge (SOC) and state-of-health (SOH).
  • Impedance Track™ Algorithm: This product incorporates TI's patented Impedance Track™ technology, which offers outstanding fuel gauging accuracy by adapting to changes in battery characteristics over time.
  • Multiple Safety Protections: The device includes numerous safety features such as overvoltage, undervoltage, overcurrent, and overtemperature protections to safeguard the battery during operation.
  • Data Flash Storage: With integrated data flash storage, the BQ20Z80ADBTRV110G4 can store configuration and calibration data, as well as usage history, which is crucial for battery diagnostics and maintenance.
  • Communication Interface: It supports the industry-standard SMBus communication protocol, allowing for seamless integration with a host controller for data exchange and command processing.

Applications

The versatility of the BQ20Z80ADBTRV110G4 makes it suitable for a multitude of applications that require reliable battery management. It is commonly used in:

  • Portable Computing Devices (Laptops, Notebooks, etc.)
  • Power Tools and Handheld Equipment
  • Medical Devices Requiring Accurate Battery Management
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

As with all Texas Instruments products, the BQ20Z80ADBTRV110G4 is manufactured to meet the highest quality and reliability standards. The device is available in a compact 38-pin TSSOP package, ensuring a minimal footprint on the system's PCB and is designed for extended temperature ranges, making it suitable for various environmental conditions.

For designers and engineers looking for a reliable battery management solution, the BQ20Z80ADBTRV110G4 from Texas Instruments offers a comprehensive feature set that can enhance the performance and longevity of battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,459 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess